Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 16WGA7 |
Prices starting from US$5.73
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.53
|
36
in stock
|
Buy Now | |
Rapid Electronics
from US$7.53
|
36
in stock
|
Buy Now | |
Chip One Stop
from US$8.36
|
36
in stock
|
Buy Now | |
Avnet America
from US$6.05
|
-
|
Buy Now | |
RS Americas
from US$7.67
|
-
|
Buy Now | |
TE Store
from US$13.82
|
-
|
Buy Now | |
Sager
from US$5.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 16A |
---|---|
Voltage (Max) | 250VAC |
Leakage Current (Max) (250VAC, 50Hz) | 1.27mA |
Leakage Current (Max) (120VAC, 60Hz) | .76mA |
Mount Style | Threaded |
Ground Choke Option | No |
Filter Type | Power Line |
Filtered | Yes |
Operating Temperature Range | -10 – 40°C |
Power Line Filters EMI/RFI Filters and | Rapid Electronics |
TE Connectivity 16WGA7 F8270 Power Line Filters EMI/RFI | Distrelec |
Power Line Filter 50Hz/60Hz 16A 250VAC Quick Connect Panel Mount | Avnet America |
Filter, 16WGA7=F8270 | TE Connectivity 3-1609090-8 | RS Americas |
Special Order: 16WGA7=F8270 Current Rating: 16 A Input Termination Type: .250" FASTON Output Termination Type: RAST 5 Interface Leakage Current (Max) (120VAC, 60Hz): .76 mA Leakage Current (Max) (250VAC, 50Hz): 1.27 mA Single Phase Filters & Corcom Wg Series | 16 A .250" FASTON RAST 5 Interface .76 mA | Part Number: 3-1609090-8 | Internal Number: 3-1609090-8 | Alias Number: 16WGA7 | TE Connectivity | TE Store |
Power Line Filters EMI/RFI Filters and Accessories | Sager |
Where can I find additional details, specifications and documents for a 3-1609090-8?
Additional datasheets, footprints and schematics for 3-1609090-8 are listed on our Part Details page. You can also find images and similar parts to 3-1609090-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1609090-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1609090-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1609090-8 fall under?
The 3-1609090-8 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 3-1609090-8 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1609090-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1609090-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1609090-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and RS Americas have stock available or on a lead time for 3-1609090-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1609090-8 often in real-time on the comparison pages.
What if I can't find stock of 3-1609090-8?
You can fill out our help required form which you can use to request a quote for 3-1609090-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.