Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 20EHZ6 |
Prices starting from US$40.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$49.10
|
No stock
|
Buy Now | |
Future Electronics
from US$51.46
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$94.72
|
-
|
Buy Now | |
Avnet America
from US$42.94
|
-
|
Buy Now | |
RS Americas
from US$87.70
|
-
|
Buy Now | |
TE Store
from US$98.69
|
-
|
Buy Now | |
Sager
from US$40.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 20A |
---|---|
Leakage Current (Max) (250VAC, 50Hz) | .005mA |
Leakage Current (Max) (120VAC, 60Hz) | .002mA |
Mount Style | Bulkhead |
Input Type | Stud |
Filtered | Yes |
Ground Choke Option | No |
Output Type | Stud |
Filter Type | Power Line |
Operating Temperature Range | -10 – 40°C |
HZ Series 4.55 mH 250 V 20 A Chassis Mount Power Line Filter | Future Electronics |
Power Line Filters Emi/Rfi Filters And |Amp Te Connectivity 3-1609037-9 | Newark Electronics |
Power Line Filter 50Hz/60Hz 20A 250VAC Threaded Stud Bulkhead | Avnet America |
Corcom 20A Medical Power Line Filter 20EHZ6 | TE Connectivity 3-1609037-9 | RS Americas |
Special Order: 20EHZ6=F8374 Current Rating: 20 A Input Termination Type: Stud Output Termination Type: Stud Leakage Current (Max) (120VAC, 60Hz): .002 mA Leakage Current (Max) (250VAC, 50Hz): .005 mA Single Phase Filters Corcom Hz Series | 20 A Stud .002 mA | Part Number: 3-1609037-9 | Internal Number: 3-1609037-9 | Alias Number: 20EHZ6 | TE Connectivity | TE Store |
Power Line Filters EMI/RFI Filters and Accessories | Sager |
Where can I find additional details, specifications and documents for a 3-1609037-9?
Additional datasheets, footprints and schematics for 3-1609037-9 are listed on our Part Details page. You can also find images and similar parts to 3-1609037-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1609037-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1609037-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1609037-9 fall under?
The 3-1609037-9 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 3-1609037-9 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1609037-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1609037-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1609037-9 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 3-1609037-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1609037-9 often in real-time on the comparison pages.
What if I can't find stock of 3-1609037-9?
You can fill out our help required form which you can use to request a quote for 3-1609037-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.