Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0482
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.11
|
57,842
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
57,842
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
57,842
in stock
|
Buy Now | |
Chip One Stop
from US$0.0482
|
57,842
in stock
|
Buy Now | |
Farnell
from US$0.11
|
46,800
in stock
|
Buy Now | |
TE Store
from US$0.14
|
1,970
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Centerline (Pitch) | 6.5mm, .255in |
Housing Material | Glass-Filled Nylon 66 |
UL Flammability Rating | UL 94V-0 |
For Use With | "Applicable Product: *-179862-*,179938-*", Plug Housing |
Comment | Quantity required based on connector being used. |
Packaging Quantity | 300 |
Packaging Method | Bag/Box |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Accessory Type | Double Lock Plate |
Product Type | Accessory |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Power To The Board Power Dlock Plate 3P /6.5Mm |Amp Te Connectivity 316062-1 | Newark Electronics |
Power to the Board POWER DLOCK PLATE 3P /6.5MM | Rapid Electronics |
TE Connectivity POWER DBL LOCK PLATE 3P /6.5MM Power to | Distrelec |
DOUBLE LOCK PLATE, RECTANGULAR CONNECTOR | Farnell |
POWER DBL LOCK PLATE 3P /6.5MM Connector Hardware Accessory Type: Double Lock Plate Primary Product Material: Glass-Filled Nylon 66 Number of Positions: 3 Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Double Lock Plate Glass-Filled Nylon 66 | Power Double Lock Tpa | Part Number: 316062-1 | Internal Number: 316062-1 | TE Connectivity | TE Store |
Connector Accessories Double Lock Plate 6 POS Nylon 66 Natural | Avnet America |
Status: | Unknown |
---|---|
Series: | Power Double Lock Series |
RoHS: | Unknown |
Accessory Type | Double Lock Plate |
---|---|
For Use With | AMP Power Double Lock Series Rectangular Connectors |
Product Range | Power Double Lock Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 316062-1?
Additional datasheets, footprints and schematics for 316062-1 are listed on our Part Details page. You can also find images and similar parts to 316062-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 316062-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316062-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 316062-1 fall under?
The 316062-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Locking.
Can I view similar or alternative parts?
You can view similar parts to 316062-1 when available in the Rectangular Connector Locking range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 316062-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 316062-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 316062-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 316062-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 316062-1 often in real-time on the comparison pages.
What if I can't find stock of 316062-1?
You can fill out our help required form which you can use to request a quote for 316062-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.