Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.71
Carrying Case Material | - |
---|---|
External Height | 345mm |
External Width | 250mm |
External Depth | 50mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black Yellow |
C.K Tools Tool Bag, Pouch, Polyester, Black / Yellow | Distrelec |
Tool Wallet, 345Mm X 250Mm X 50Mm | Newark Electronics |
TOOL WALLET, 345MM X 250MM X 50MM | element14 |
Where can I find additional details, specifications and documents for a 316001?
Additional datasheets, footprints and schematics for 316001 are listed on our Part Details page. You can also find images and similar parts to 316001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 316001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 316001 fall under?
The 316001 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to 316001 when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 316001 you can contact the distributor directly for product support, shipping queries etc.
Is the 316001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 316001 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 316001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 316001 often in real-time on the comparison pages.
What if I can't find stock of 316001?
You can fill out our help required form which you can use to request a quote for 316001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.