Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 1.4g |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Size | 12 – 10AWG, 3 – 6mm², 5180 – 13100CMA |
Overall Length | .772in, 19.61mm |
Tongue Thickness | .039in, .9906mm |
Barrel Inside Diameter | 3.4mm, .134in |
Stud Diameter | .19in, 4.82mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Stud Size | #10 |
Shape Description | SPADE-023 |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
Terminal,budg Spd 12-10 10 Rohs Compliant: Yes |Amp Te Connectivity 31589 | Newark Electronics |
Spade Tongue Terminal 10-12AWG 19.61mm 10.31mm Tin Loose Piece | Avnet America |
Terminal, inal, Budg Spd 12-10 10 | TE Connectivity 31589 | RS Americas |
Where can I find additional details, specifications and documents for a 31589?
Additional datasheets, footprints and schematics for 31589 are listed on our Part Details page. You can also find images and similar parts to 31589 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31589 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31589 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31589 fall under?
The 31589 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31589 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31589 you can contact the distributor directly for product support, shipping queries etc.
Is the 31589 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31589 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 31589.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31589 often in real-time on the comparison pages.
What if I can't find stock of 31589?
You can fill out our help required form which you can use to request a quote for 31589 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.