Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 1.534g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Stud Diameter | .164in, 4.17mm |
Wire Size | 3 – 6mm², 5180 – 13100CMA, 12 – 10AWG |
Overall Length | .772in, 19.61mm |
Tongue Thickness | 1.07mm, .042in |
Barrel Inside Diameter | .134in, 3.4mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1 |
Sealable | No |
Stud Size | M4, #8 |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-023 |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
Terminal,budg Spd 12-10 8 |Amp Te Connectivity 31588 | Newark Electronics |
Ring Tongue Terminal 10-12AWG Tin Loose Piece | Avnet America |
Terminal, inal, Budg Spd 12-10 8 | TE Connectivity 31588 | RS Americas |
Where can I find additional details, specifications and documents for a 31588?
Additional datasheets, footprints and schematics for 31588 are listed on our Part Details page. You can also find images and similar parts to 31588 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31588 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31588 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31588 fall under?
The 31588 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31588 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31588 you can contact the distributor directly for product support, shipping queries etc.
Is the 31588 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31588 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 31588.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31588 often in real-time on the comparison pages.
What if I can't find stock of 31588?
You can fill out our help required form which you can use to request a quote for 31588 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.