Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
LEAD FREE 840-AG11D-ESL,
3-1571552-2 |
Prices starting from US$2.17
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.57
|
6,223
in stock
|
Buy Now | |
Rapid Electronics
from US$3.31
|
6,223
in stock
|
Buy Now | |
TTI Europe
from US$2.17
|
3,288
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.28
|
51
in stock
|
Buy Now | |
Newark Electronics
from US$5.28
|
-
|
Buy Now | |
Farnell
from US$4.16
|
-
|
Buy Now |
Frame Style | Ladder |
---|---|
Sleeve Plating Material | Tin |
Color | Black |
Sleeve Material | Brass |
Number of Rows | 2 |
Number of Positions | 40 |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Thickness | 5µin |
Mating Contact Type | Four-Fingered |
Contact Mating Area Plating Material | Gold |
Socket Type | DIP |
PCB Contact Termination Area Plating Material | Tin |
Contact Fabrication | Stamped & Formed |
Contact Base Material | Beryllium Copper |
Contact Type | Pin |
Socket Style | Standard |
Height Above PC Board | 2.67mm, .105in |
Length | 2in |
Insulation Resistance | 5000MΩ |
Contact Resistance | 10mΩ |
Housing Material | Thermoplastic Polyester |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
Mating Alignment | With |
Mounting Angle | Vertical |
Circuit Application | Signal |
Quantity per Tube | 12 |
Packaging Quantity | 12 |
Packaging Method | Box & Tube, Tube |
Tubes per Box | 100 |
Row-to-Row Spacing | .6in, 15.24mm |
Profile | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Leg Style | Straight |
Product Type | Socket |
DIP Socket Type | Open Frame |
Termination Post Length | 3.18mm, .125in |
Contact Termination Type | Through Hole |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
IC&Component Sockets DIP .6CL 40P S&R OFRM AU/SN | Rapid Electronics |
TE Connectivity - AMP DIP Socket 840-AG11D-ESL-LF%3D800 DIPGF/SN | Distrelec |
IC-SOCKET 40 WAY.600 AU(5) | TTI Europe |
Socket: integrated circuits | Transfer Multisort Elektronik |
Dip Socket, 40Pos, 2.54Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 3-1571552-2?
Additional datasheets, footprints and schematics for 3-1571552-2 are listed on our Part Details page. You can also find images and similar parts to 3-1571552-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1571552-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1571552-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1571552-2 fall under?
The 3-1571552-2 is listed under Connectors > Card & Socket Connectors > IC Sockets > DIP Sockets.
Can I view similar or alternative parts?
You can view similar parts to 3-1571552-2 when available in the DIP Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1571552-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1571552-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1571552-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TTI Europe, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 3-1571552-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1571552-2 often in real-time on the comparison pages.
What if I can't find stock of 3-1571552-2?
You can fill out our help required form which you can use to request a quote for 3-1571552-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.