3150 Lamps & Tubes by Visual Communications Company

LAMP, MIDGET FLANGE, T-1 3/4, 5V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0236

Distributor Stock
Logo for Newark
Newark
from US$4.49
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.33
44
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$0.76
39
in stock
Buy Now
Logo for element14
element14
from US$25.93
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.05
-
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$0.66
-
Buy Now
Logo for Sager
Sager
from US$0.0236
-
Buy Now

Specifications

Supply Voltage 5V
Lamp Base Type Midget Flange
Bulb Size T-1 3/4 (5mm)
MSCP 0.15
Average Bulb Life 5000h

Alternative Descriptions

CML T-1 3/4 MIDGET FLANGE BASE | Relay Specialties


3150 Semiconductors - Tools by Adafruit Industries

ADAFRUIT 0.8 8X16 LED MATRIX FEATHERWING DISPLAY KIT - BLUE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

3150 Lamps & Tubes by CML Innovative Technologies

LAMP, INCANDESCENT, MIDGET FLANGE, 5V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Supply Voltage 5V
Lamp Base Type Midget Flange
Bulb Size T-1 3/4 (5mm)
MSCP 0.15
Average Bulb Life 5000h
RoHS Compliant Yes

Alternative Descriptions

Lamp, T1-3/4,Incandescent, Midget Flange,5V,0.06A,5000 Hours,0.15 MSCP | CML Innovative Technologies 3150 | RS Americas

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3150?

Additional datasheets, footprints and schematics for 3150 are listed on our Part Details page. You can also find images and similar parts to 3150 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3150 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3150 fall under?

The 3150 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to 3150 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3150 you can contact the distributor directly for product support, shipping queries etc.

Is the 3150 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3150 have stock available?

Authorised distributors including RS Americas, Electro Enterprises, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for 3150.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3150 often in real-time on the comparison pages.

What if I can't find stock of 3150?

You can fill out our help required form which you can use to request a quote for 3150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay