| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Abrasive Type | Roll |
|---|---|
| Abrasive Colour | Red |
| Abrasive Grade | P320 |
| Length | 25m |
| Width | 50mm |
| SVHC | No SVHC (15-Jan-2018) |
| External Width | 38mm |
| RoHS Compliant | NA |
| Cloth Roll, 25Mx38Mm, P320 | Newark Electronics |
Where can I find additional details, specifications and documents for a 314D P320?
Additional datasheets, footprints and schematics for 314D P320 are listed on our Part Details page. You can also find images and similar parts to 314D P320 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 314D P320 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 314D P320 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 314D P320 fall under?
The 314D P320 is listed under Tools & Production Supplies > Abrasives > Aluminum Oxide Cloth.
Can I view similar or alternative parts?
You can view similar parts to 314D P320 when available in the Aluminum Oxide Cloth range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 314D P320 you can contact the distributor directly for product support, shipping queries etc.
Is the 314D P320 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 314D P320 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 314D P320.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 314D P320 often in real-time on the comparison pages.
What if I can't find stock of 314D P320?
You can fill out our help required form which you can use to request a quote for 314D P320 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.