Status: | Unknown |
---|---|
Series: | 3M 314D Series Utility Cloths |
RoHS: | Unknown |
Prices starting from US$14.21
Distributor | Stock | ||
---|---|---|---|
Newark
from US$14.21
|
No stock
|
Buy Now |
Abrasive Type | Roll |
---|---|
Abrasive Colour | Maroon |
Abrasive Grade | P80 |
Length | 12yard |
Width | 1" |
Product Range | 3M 314D Series Utility Cloths |
Backing Weight | J |
Colour | Maroon |
RoHS Compliant | NA |
Cloth Roll, Al2O3, 12Yd X 1In, P80 | Newark Electronics |
Where can I find additional details, specifications and documents for a 314D-1 IN X 12 YD P80 J-WEIGHT?
Additional datasheets, footprints and schematics for 314D-1 IN X 12 YD P80 J-WEIGHT are listed on our Part Details page. You can also find images and similar parts to 314D-1 IN X 12 YD P80 J-WEIGHT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 314D-1 IN X 12 YD P80 J-WEIGHT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 314D-1 IN X 12 YD P80 J-WEIGHT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 314D-1 IN X 12 YD P80 J-WEIGHT fall under?
The 314D-1 IN X 12 YD P80 J-WEIGHT is listed under Tools & Production Supplies > Abrasives > Aluminum Oxide Cloth.
Can I view similar or alternative parts?
You can view similar parts to 314D-1 IN X 12 YD P80 J-WEIGHT when available in the Aluminum Oxide Cloth range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 314D-1 IN X 12 YD P80 J-WEIGHT you can contact the distributor directly for product support, shipping queries etc.
Is the 314D-1 IN X 12 YD P80 J-WEIGHT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 314D-1 IN X 12 YD P80 J-WEIGHT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 314D-1 IN X 12 YD P80 J-WEIGHT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 314D-1 IN X 12 YD P80 J-WEIGHT often in real-time on the comparison pages.
What if I can't find stock of 314D-1 IN X 12 YD P80 J-WEIGHT?
You can fill out our help required form which you can use to request a quote for 314D-1 IN X 12 YD P80 J-WEIGHT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.