Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
314819-000,
5-1192382-1 |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.05
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.43
|
147
in stock
|
Buy Now | |
Rapid Electronics
from US$1.85
|
147
in stock
|
Buy Now | |
Chip One Stop
from US$1.86
|
147
in stock
|
Buy Now | |
Distrelec
from US$2.79
|
147
in stock
|
Buy Now | |
TTI Europe
from US$1.55
|
100
in stock
|
Buy Now | |
Avnet America
from US$1.82
|
-
|
Buy Now | |
Sager
from US$1.19
|
-
|
Buy Now |
Lead Plating Material | Tin |
---|---|
Lead Color | White/Black |
Lead Stranding | Stranded |
Pre-Installed Lead | Yes |
Pre-Installed Lead Type | AS22759/32 |
Shield Outside Diameter (Min) | .085in, 2.15mm |
Pre-Installed Lead Wire Size | 475CMA, .4mm², 24AWG |
Jacket Outside Diameter | .17in, 4.3mm |
Recovered Inside Diameter (Max) | .085in, 2.15mm |
Overall Length | 16.5mm, .65in |
Expanded Inside Diameter (Min) | 4.3mm, .17in |
Government Qualified | No |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | RT-1404 |
Splice Type | Shield Terminator |
Temperature Indicator | None |
Product Type | Shield Terminator |
Temperature Indicator Type | None |
Termination Method | Solder |
Wire Temperature (Max) | 150°C |
Operating Temperature (Max) | 150°C |
Resistance Properties | Immersion Protection |
Solder Sleeves & Shield Tubing St63-3-55-24-90 |Raychem Te Connectivity 314819-000 | Newark Electronics |
Solder Sleeves&Shield Tubing ST63-3-55-24-90 | Rapid Electronics |
WIRE/CABLE MISC. 314819-000 | Avnet America |
Solder Sleeves & Shield Tubing ST63-3-55-24-90 | Sager |
Where can I find additional details, specifications and documents for a 314819-000?
Additional datasheets, footprints and schematics for 314819-000 are listed on our Part Details page. You can also find images and similar parts to 314819-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 314819-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 314819-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 314819-000 fall under?
The 314819-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 314819-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 314819-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 314819-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 314819-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TTI Europe have stock available or on a lead time for 314819-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 314819-000 often in real-time on the comparison pages.
What if I can't find stock of 314819-000?
You can fill out our help required form which you can use to request a quote for 314819-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.