31-4804 Adaptors by Amphenol

ADAPTOR TNC JACK TNC JACK 50OHM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$20.71

Distributor Stock
Logo for Farnell
Farnell
from US$24.06
No stock
Buy Now
Logo for element14
element14
from US$20.71
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Connector Type Inter Series Coaxial
Adapter Body Style Straight Bulkhead Adapter
Convert From Coax Type TNC
Convert From Gender Jack
Convert To Coax Type TNC
Convert To Gender Jack
Impedance 50ohm
Product Range -
SVHC No SVHC (15-Jan-2018)
Connector Mounting Panel Mount
Connector Mounting Orientation Panel
Frequency Max 2GHz

Alternative Descriptions

ADAPTOR, TNC JACK, TNC JACK, 50OHM | Farnell
Bulkhead Adapter, Tnc Jack-Tnc Jack | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 31-4804?

Additional datasheets, footprints and schematics for 31-4804 are listed on our Part Details page. You can also find images and similar parts to 31-4804 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 31-4804 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31-4804 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 31-4804 fall under?

The 31-4804 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.

Can I view similar or alternative parts?

You can view similar parts to 31-4804 when available in the RF Adaptors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 31-4804 you can contact the distributor directly for product support, shipping queries etc.

Is the 31-4804 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 31-4804 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 31-4804.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 31-4804 often in real-time on the comparison pages.

What if I can't find stock of 31-4804?

You can fill out our help required form which you can use to request a quote for 31-4804 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay