Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-3-1478985-0,
CP2344-000 |
Prices starting from US$1.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.80
|
55
in stock
|
Buy Now | |
Newark Electronics
from US$3.11
|
2,925
in stock
|
Buy Now | |
Rapid Electronics
from US$2.40
|
2,925
in stock
|
Buy Now | |
Chip One Stop
from US$1.89
|
2,925
in stock
|
Buy Now | |
Distrelec
from US$2.41
|
2,925
in stock
|
Buy Now | |
Farnell
from US$3.48
|
2,340
in stock
|
Buy Now | |
TTI Europe
from US$2.08
|
750
in stock
|
Buy Now | |
element14
from US$2.73
|
321
in stock
|
Buy Now | |
TE Store
from US$3.39
|
125
in stock
|
Buy Now | |
Avnet America
from US$2.42
|
-
|
Buy Now | |
RS Americas
from US$3.16
|
-
|
Buy Now | |
Boersig
from US$2.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Brass |
---|---|
Body Style | Straight |
Body Plating Material | Gold |
Tether | With |
Length | 70mm, 2.755in |
Flats Dimension | 8.0 A/F |
Impedance | 50Ω |
Coupling Nut Finish | Gold |
Packaging Quantity | 100 |
Packaging Method | Box |
Grade | Professional |
RF Connector Type | SMA |
Sealable | No |
RF Connector Cap Type | Dust Cap and Chain |
Rf Connector Accessories Plug Dust Cap & Chain |Amp Te Connectivity 3-1478985-0 | Newark Electronics |
RF Connector Accessories PLUG DUST CAP&CHAIN | Rapid Electronics |
TE Connectivity - AMP SMA PLG DUST CAP & CHAIN GB | Distrelec |
DUST CAPS COVERS | Farnell |
DUST CAP AND CHAIN, PLUG | element14 |
SMA PLG DUST CAP & CHAIN GB Connector Cover Type: Dust Cap Primary Product Material: Brass Dust Cap Brass | Connector Cap & Cover | Part Number: 3-1478985-0 | Internal Number: 3-1478985-0 | Alias Number: AMP-3-1478985-0 | TE Connectivity | TE Store |
Connector Accessories Dust Cap/Chain Plug Brass | Avnet America |
SMA PLG DUST CAP and CHAIN GB, RF Connector Caps | TE Connectivity 3-1478985-0 | RS Americas |
Where can I find additional details, specifications and documents for a 3-1478985-0?
Additional datasheets, footprints and schematics for 3-1478985-0 are listed on our Part Details page. You can also find images and similar parts to 3-1478985-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1478985-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1478985-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1478985-0 fall under?
The 3-1478985-0 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Caps.
Can I view similar or alternative parts?
You can view similar parts to 3-1478985-0 when available in the RF Connector Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1478985-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1478985-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1478985-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-1478985-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1478985-0 often in real-time on the comparison pages.
What if I can't find stock of 3-1478985-0?
You can fill out our help required form which you can use to request a quote for 3-1478985-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.