Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Gold |
---|---|
Body Material | Brass |
PCB Mount Orientation | Right Angle |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Connector Product Type | Connector Assembly |
RF Connector Contact Configuration | Not Captivated |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
Product Length | .532in, 13.5mm |
Height Above PC Board | 10.1mm, .397in |
RF Connector Mated Outer Diameter (Approximate) | 6.35mm, .25in |
PCB Tail Length | .133in, 3.4mm |
Panel Cutout | 1 x 1.4 + 4 x 1.5 |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Screw |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Board Mount |
Detent | Without |
Operating Frequency | 6GHz |
Dielectric Material | PTFE |
Grade | Commercial |
Packaging Quantity | 100 |
Packaging Method | Box |
実装方法 | Box |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
RF Interface | SMA |
RF Connector Style | Receptacle |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Sma R/A Pcb Skt Gb |Greenpar Te Connectivity 3-1478978-0 | Newark Electronics |
Conn SMA RCP 0Hz to 6GHz 50Ohm Solder RA Thru-Hole Gold | Avnet America |
Special Order: SMA R/A PCB SKT GB RF Interface: SMA RF Connector Style: Receptacle RF Connector Mated Outer Diameter (Approximate): .25 in RF Connector Mated Outer Diameter (Approximate): 6.35 mm Impedance: 50 Ω SMA Receptacle .25" 6.35 mm | Coax Connector | Part Number: 3-1478978-0 | Internal Number: 3-1478978-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-1478978-0?
Additional datasheets, footprints and schematics for 3-1478978-0 are listed on our Part Details page. You can also find images and similar parts to 3-1478978-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1478978-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1478978-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1478978-0 fall under?
The 3-1478978-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1478978-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1478978-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1478978-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1478978-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Avnet Abacus have stock available or on a lead time for 3-1478978-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1478978-0 often in real-time on the comparison pages.
What if I can't find stock of 3-1478978-0?
You can fill out our help required form which you can use to request a quote for 3-1478978-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.