Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Plating Material | Gold |
---|---|
Body Material | Brass |
Cable Connector Orientation | Straight |
Body Finish | Plated |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
Connector Product Type | Connector Assembly |
RF Connector Contact Configuration | Not Captivated |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | 6.35mm, .25in |
Product Length | .5in, 12.7mm |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Threaded |
RF Contact Captivation Method | Solder |
Detent | Without |
Connector Mounting Type | Panel |
Operating Frequency | 26GHz |
Dielectric Material | PTFE |
Grade | Commercial |
Packaging Quantity | 100 |
実装方法 | Box |
Packaging Method | Box |
RF Connector Style | Jack |
Connector System | Cable-to-Cable |
RF Interface | SMA |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Solder |
Cable Type | RG 405 |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Where can I find additional details, specifications and documents for a 3-1478929-0?
Additional datasheets, footprints and schematics for 3-1478929-0 are listed on our Part Details page. You can also find images and similar parts to 3-1478929-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1478929-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1478929-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1478929-0 fall under?
The 3-1478929-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1478929-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1478929-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1478929-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1478929-0 have stock available?
There is no stock from authorised distributors for 3-1478929-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1478929-0 often in real-time on the comparison pages.
What if I can't find stock of 3-1478929-0?
You can fill out our help required form which you can use to request a quote for 3-1478929-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.