Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.37
|
812
in stock
|
Buy Now | |
Chip One Stop
from US$1.21
|
3,688
in stock
|
Buy Now | |
Future Electronics
from US$2.29
|
1,800
in stock
|
Buy Now | |
Newark Electronics
from US$3.79
|
812
in stock
|
Buy Now | |
element14
from US$3.32
|
812
in stock
|
Buy Now | |
Heilind Electronics
from US$2.36
|
2
in stock
|
Buy Now | |
Avnet America
from US$2.31
|
-
|
Buy Now | |
RS Americas
from US$2.81
|
-
|
Buy Now | |
TE Store
from US$2.96
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Preloaded | Yes |
Number of Positions | 3 |
Multiple Contact Types | Without |
Contact Plating Material | Gold Over Nickel |
Shunts/Shorting Bars | Without |
端子のタイプ | Tab |
Contact Layout | Inline |
Contact Current Rating (Max) | 3A |
Height | .728in, 18.5mm |
Width | .198in |
Length | .555in, 14.1mm |
幅 | 5.05mm |
Operating Voltage | 32VDC |
Housing Material | Thermoplastic GF |
Housing Color | Orange |
Centerline (Pitch) | .079in |
Circuit Identification Feature | Without |
UL-Brandschutzklasse | UL 94V-0 |
Contact Retention | Without |
PCB Mount Alignment | Without |
Mating Retention | With |
Mating Alignment | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
Circuit Application | Signal |
Halogen Free | Yes |
Assembly Integration Feature | Without |
For Use With | Header |
Packaging Method | Tube |
Packaging Quantity | 36 |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Plug |
Connector System | Wire-to-Board |
Connector Type | Connector Assembly |
Shielded | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Connector |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 167°F, -30 – 75°C |
Wtb Conn, Header, 3Pos, 1Row, 4Mm | Newark Electronics |
WTB CONN, HEADER, 3POS, 1ROW, 4MM | element14 |
RITS MICRO CONN.PLUG ASSY 3P O 3P O | Heilind Electronics |
Conn E-Con Sensor Connector PL 3 POS 2mm Crimp ST Cable Mount 3 Terminal 1 Port | Avnet America |
RITS MICRO CONN.PLUG ASSY 3P O | TE Connectivity 3-1473562-3 | RS Americas |
Special Order: RITS CONN. PLUG ASSY 3P ORANGE Connector Product Type: Connector Assembly Connector & Housing Type: Plug Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Plug With Polarization | Standard Rectangular Connector | Part Number: 3-1473562-3 | Internal Number: 3-1473562-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-1473562-3?
Additional datasheets, footprints and schematics for 3-1473562-3 are listed on our Part Details page. You can also find images and similar parts to 3-1473562-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1473562-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1473562-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1473562-3 fall under?
The 3-1473562-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1473562-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1473562-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1473562-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1473562-3 have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3-1473562-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1473562-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1473562-3?
You can fill out our help required form which you can use to request a quote for 3-1473562-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.