Status: | Unknown |
---|---|
Series: | 31 Series |
RoHS: | Unknown |
Prices starting from US$27.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$48.26
|
5
in stock
|
Buy Now | |
element14
from US$33.70
|
13
in stock
|
Buy Now | |
Farnell
from US$27.80
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$30.74
|
-
|
Buy Now | |
RS Americas
from US$36.63
|
-
|
Buy Now | |
Distrelec
from US$28.35
|
-
|
Buy Now | |
Sager
from US$30.74
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Operation | Off-On |
---|---|
Pushbutton Actuator Style | Rectangular |
Contact Configuration | SPDT-1NO / 1NC |
Product Range | 31 Series |
Switch Terminals | Solder |
IP Rating | IP40 |
Contact Current Max | 100mA |
Contact Voltage AC Nom | 42V |
Contact Voltage DC Nom | 42V |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Rectangular |
Behind Panel Depth | 36mm |
Contact Current @ Contact Voltage DC Min | 10µA |
Contact Current AC Max | 100mA |
Contact Resistance | 50mohm |
Contact Voltage DC Min | 100µV |
External Depth | 18mm |
External Length / Height | 18mm |
External Width | 24mm |
No. of Mechanical Operations | 5000000 |
Operating Temperature Max | 55°C |
Operating Temperature Min | -25°C |
Operating Time | 100µs |
Panel Cutout Diameter | 16mm |
SWITCH, 1NO/1NC, LATCHING | element14 |
Push button switch,maintained,1NC + 1NO | RS |
Industrial Pb Sw, Spst-No/Nc, 0.1A, 42V | Newark Electronics |
Pushbutton Actuator, Raised,18x24mm,1NC+1NO, MAINT, Illuminative,0.1A,42VAC/DC | EAO 31-463.036 | RS Americas |
EAO Illuminated Pushbutton Switch 1NC + 1NO 42 VAC/DC LED None | Distrelec |
Pushbutton Switches LPB MNT 1N.O. SCRW | Sager |
Leuchtdrucktaste R LL 1Ö+1S U 18x24 Au | Boersig |
Where can I find additional details, specifications and documents for a 31-463.036?
Additional datasheets, footprints and schematics for 31-463.036 are listed on our Part Details page. You can also find images and similar parts to 31-463.036 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31-463.036 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31-463.036 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31-463.036 fall under?
The 31-463.036 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 31-463.036 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31-463.036 you can contact the distributor directly for product support, shipping queries etc.
Is the 31-463.036 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31-463.036 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for 31-463.036.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31-463.036 often in real-time on the comparison pages.
What if I can't find stock of 31-463.036?
You can fill out our help required form which you can use to request a quote for 31-463.036 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.