Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1461491-3 |
Prices starting from US$1.98
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.02
|
No stock
|
Buy Now | |
TTI Europe
from US$2.82
|
5,100
in stock
|
Buy Now | |
Schukat Electronic
from US$2.06
|
1,750
in stock
|
Buy Now | |
Heilind Electronics
from US$1.98
|
1,443
in stock
|
Buy Now | |
Future Electronics
from US$3.17
|
850
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.48
|
809
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.98
|
481
in stock
|
Buy Now | |
Rapid Electronics
from US$3.15
|
150
in stock
|
Buy Now | |
Conrad
from US$5.12
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
15,450
in stock
|
Buy Now | |
Avnet America
from US$2.80
|
-
|
Buy Now | |
RS Americas
from US$5.23
|
-
|
Buy Now | |
element14
from US$4.30
|
-
|
Buy Now | |
Avnet Asia
from US$2.61
|
-
|
Buy Now | |
Boersig
from US$3.54
|
-
|
Buy Now | |
Farnell
from US$3.31
|
-
|
Buy Now |
Insulation Special Features | 4000V Initial Surge Withstand Voltage between Contacts & Coil, Tracking Index of Relay Base PTI600 |
---|---|
Product Weight | .1058oz, 3g |
Terminal Type | PCB-THT |
Contact Arrangement | 1 Form A (NO) |
Contact Current Class | 16A, 2 – 5A |
Contact Current Rating (Max) | 3A |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Material | AgNi |
Contact Number of Poles | 1 |
Contact Plating Material | Gold |
Height Class (Mechanical) | 12 – 13mm |
Width Class (Mechanical) | 0 – 6mm |
Insulation Clearance Between Contact & Coil | .138in, 3.5mm |
Length Class (Mechanical) | 16 – 20mm |
Product Length | .787in, 20mm |
Product Height | 12.5mm, .492in |
Insulation Clearance Class | 2.5 – 4mm |
Product Width | 5mm, .197in |
Coil Voltage Rating | 12VDC |
Coil Power Rating DC | 120mW |
Insulation Creepage Class | 3 – 5.5mm |
Insulation Initial Resistance | 1000MΩ |
Insulation Creepage Between Contact & Coil | 3.5mm, .138in |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Making Current | 3A |
Contact Limiting Breaking Current | 3A |
Contact Switching Voltage (Max) | 277VAC, 125VDC |
Coil Resistance | 1200Ω |
Contact Voltage Rating | 250VAC, 30VDC |
Coil Power Rating Class | 100 – 150mW |
Contact Limiting Continuous Current | 3A |
Insulation Initial Dielectric Between Contacts & Coil | 3000Vrms |
Insulation Initial Dielectric Between Coil & Contact Class | 2500 – 3000V |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Box & Tube, Tube |
Packaging Method | Tube, Box & Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
POWER RELAY 12V 3A 1CO THT | TTI Europe |
Relay SPST 3A 12V 1200R | Schukat Electronic |
PCN-112D3MHZ,000 3-1461491-3 | Heilind Electronics |
OEG Series 3 A 1 Form A 12 V PCB Mount General Purpose Power Relay | Future Electronics |
Relay: electromagnetic | Transfer Multisort Elektronik |
General Purpose Relays SPST-NO 3A 12VDC SLIMLINE | Rapid Electronics |
Additional technical information: Type of relay mounting: PCBType of relay connection: PCB connectionsOutput nominal voltage (AC relay) (Vrms): 0 – 277Output nominal voltage (DC relay) (VDC): 0 – 30Output nominal current (A): 0 – 3Output nominal current (arms): 0 – 3Output voltage (max.) (V) 277Output current (min.) (A): 0.1Output switching: Randomoperating temperature range (°F): -40 - 185, -40 - 185sealing class: RTIIIhousing type: Sealedinsulation distance class (mm): 2.5 - 4insulation creep current class (mm): 3 - 5.5insulation probe functions: Tracking index of relay lower section PTI600, original standing surge voltage of 4,000 V between contacts & coilContact cut-off current (A): 3A contactinsulation resistance: 3contact short-term current (A): 3contact numbers of the poles: 1special contact functions: Double/twin contactsMagnetic system: Monostable, DCtypical input voltage (VDC): 0 – 12 | Conrad |
Electromechanical Relay SPST-NO 3A 12VDC 1.2KOhm Through Hole | Avnet Abacus |
General Purpose Relays Spst-No 3A 12Vdc Slimline |Amp Te Connectivity 3-1461491-3 | Newark Electronics |
RELAY GEN PURPOSE SPST 3A 12V | TE Connectivity 3-1461491-3 | RS Americas |
RELAY, SPST-NO, 250VAC, 30VDC, 3A | element14 |
Where can I find additional details, specifications and documents for a 3-1461491-3?
Additional datasheets, footprints and schematics for 3-1461491-3 are listed on our Part Details page. You can also find images and similar parts to 3-1461491-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1461491-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1461491-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1461491-3 fall under?
The 3-1461491-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1461491-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1461491-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1461491-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1461491-3 have stock available?
Authorised distributors including TTI Europe, Schukat Electronic, Heilind Electronics, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 3-1461491-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1461491-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1461491-3?
You can fill out our help required form which you can use to request a quote for 3-1461491-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.