Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sealant Type | - |
---|---|
Sealant Applications | Electrical Electronics |
Dispensing Method | Tube |
Sealant Colour | Transparent |
Weight | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Volume | 90ml |
Adhesive Colour | Transparent |
Colour | Transparent |
Cure Time | 72h |
Dielectric Strength | 21kV/mm |
Elongation | 675% |
Operating Temperature Max | 200°C |
Operating Temperature Min | -55°C |
Tear Strength | 33000N-m |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sealant Type | Silicone 1 Part |
---|---|
Sealant Applications | Electrical |
Sealant Color | Transparent |
Dispensing Method | Tube |
Volume | 90ml |
Adhesive Colour | Transparent |
RoHS Compliant | Yes |
Adhesive Sealant, Tube, 90Ml, Clear | Newark Electronics |
RTV SILICONE, CLEAR, TUBE, 90ML | element14 |
Where can I find additional details, specifications and documents for a 3145 90ML?
Additional datasheets, footprints and schematics for 3145 90ML are listed on our Part Details page. You can also find images and similar parts to 3145 90ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3145 90ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3145 90ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3145 90ML fall under?
The 3145 90ML is listed under Chemicals & Adhesives > Sealants.
Can I view similar or alternative parts?
You can view similar parts to 3145 90ML when available in the Sealants range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3145 90ML you can contact the distributor directly for product support, shipping queries etc.
Is the 3145 90ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3145 90ML have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 3145 90ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3145 90ML often in real-time on the comparison pages.
What if I can't find stock of 3145 90ML?
You can fill out our help required form which you can use to request a quote for 3145 90ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.