Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | T01-0550-S05 |
Prices starting from US$16.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$63.58
|
72
in stock
|
Buy Now | |
TE Store
from US$92.01
|
101
in stock
|
Buy Now | |
RS Americas
from US$16.61
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$46.86
|
-
|
Buy Now | |
Avnet America
from US$79.64
|
-
|
Buy Now | |
Boersig
from US$43.80
|
-
|
Buy Now | |
TTI Europe
from US$45.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Hermetically Sealed | No |
---|---|
Environmental Protection Type | Sealed |
Shell Material | CuZn |
Environmental Protection | With |
Number of Positions | 5 |
Contact Type | Socket |
Wire Size | 24AWG, .25mm² |
Assembly Length | 38mm |
Accepts Wire Insulation Diameter Range | 5mm |
Operating Voltage | 60VAC |
UL Flammability Rating | UL 94V-2 |
Packaging Quantity | 25 |
Connector Style | Receptacle |
Product Type | Connector |
Prewired | Yes |
Sealable | Yes |
Operating Temperature Range | -40 – 80°C |
T01-0550-S05-FEMALE PLUG CONNECTOR SOLDE Connector System: Cable-to-Cable Number of Positions: 5 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 3 A Cable-to-Cable 5 Wire & Cable | Standard Circular Connector | Part Number: 3-1437719-6 | Internal Number: 3-1437719-6 | Alias Number: T01-0550-S05 | TE Connectivity | TE Store |
Triad 01 5 way cable mount socket,3A | RS |
TRIAD 01 Series, 5 Pole Cable Mount Subminiature Connector Socket, IP65 | TE Connectivity 3-1437719-6 | RS Americas |
Circular Connector, Triad 01 Series, Receptacle, 5, Socket, Solder, Cable Mount |Te Connectivity 3-1437719-6 | Newark Electronics |
Conn Shielded Circular Subminiature SKT 5 POS Solder ST Cable Mount 5 Terminal 1 Port | Avnet America |
T01-0550-S05=INDUSTRIAL CONNEC | TTI Europe |
Where can I find additional details, specifications and documents for a 3-1437719-6?
Additional datasheets, footprints and schematics for 3-1437719-6 are listed on our Part Details page. You can also find images and similar parts to 3-1437719-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437719-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437719-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437719-6 fall under?
The 3-1437719-6 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1437719-6 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437719-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437719-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437719-6 have stock available?
Authorised distributors including TE Store, RS, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 3-1437719-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437719-6 often in real-time on the comparison pages.
What if I can't find stock of 3-1437719-6?
You can fill out our help required form which you can use to request a quote for 3-1437719-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.