Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | T01-0550-S03 |
Prices starting from US$31.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$51.27
|
75
in stock
|
Buy Now | |
Distrelec
from US$35.46
|
25
in stock
|
Buy Now | |
TE Store
from US$69.77
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$35.53
|
-
|
Buy Now | |
Avnet America
from US$35.55
|
-
|
Buy Now | |
RS Americas
from US$39.44
|
-
|
Buy Now | |
Boersig
from US$31.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Hermetically Sealed | No |
---|---|
Shell Material | CuZn |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Number of Positions | 3 |
Contact Type | Socket |
Accepts Wire Insulation Diameter Range | 5mm |
Wire Size | 24AWG, .25mm² |
Assembly Length | 38mm |
Operating Voltage | 60VAC |
UL Flammability Rating | UL 94V-2 |
Packaging Quantity | 25 |
Sealable | Yes |
Prewired | Yes |
Product Type | Connector |
Connector Style | Receptacle |
Operating Temperature Range | -40 – 80°C |
Triad 01 3 way cable mount socket,3A | RS |
TE Connectivity - AMP T01-0550-S03-FEMALE PLUG CONNECTOR SOLDE | Distrelec |
T01-0550-S03-FEMALE PLUG CONNECTOR SOLDE Connector System: Cable-to-Cable Number of Positions: 3 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 3 A Cable-to-Cable 3 Wire & Cable | Standard Circular Connector | Part Number: 3-1437719-0 | Internal Number: 3-1437719-0 | Alias Number: T01-0550-S03 | TE Connectivity | TE Store |
T01-0550-S03=Industrial Connec Rohs Compliant: Yes |Te Connectivity 3-1437719-0 | Newark Electronics |
Conn Shielded Circular Subminiature SKT 3 POS Solder ST Cable Mount 3 Terminal 1 Port | Avnet America |
Connector, T01-0550-S03-Female Plug Connector Solde | TE Connectivity 3-1437719-0 | RS Americas |
Where can I find additional details, specifications and documents for a 3-1437719-0?
Additional datasheets, footprints and schematics for 3-1437719-0 are listed on our Part Details page. You can also find images and similar parts to 3-1437719-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437719-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437719-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437719-0 fall under?
The 3-1437719-0 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1437719-0 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437719-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437719-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437719-0 have stock available?
Authorised distributors including RS, Distrelec, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 3-1437719-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437719-0 often in real-time on the comparison pages.
What if I can't find stock of 3-1437719-0?
You can fill out our help required form which you can use to request a quote for 3-1437719-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.