Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1437661-9 |
Prices starting from US$2.80
Color | Black |
---|---|
Number of Positions | 8 |
Number of Rows | 1 |
Centerline (Pitch) | .375in, 9.53mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Barrier Strip |
Tc6-08-Pf=Cover W.o./Holes |Amp Te Connectivity 3-1437661-9 | Newark Electronics |
TE Connectivity TC6-08-PF COVER w.o./HOLES Terminal Bloc | Distrelec |
BARRIER STRIP, TERMINAL BLOCK | Farnell |
Connector Accessories 8 POS Barrier Strips Cover Press Fit Polyphenylene Oxide Black | Avnet America |
Where can I find additional details, specifications and documents for a 3-1437661-9?
Additional datasheets, footprints and schematics for 3-1437661-9 are listed on our Part Details page. You can also find images and similar parts to 3-1437661-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437661-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437661-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437661-9 fall under?
The 3-1437661-9 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 3-1437661-9 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437661-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437661-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437661-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-1437661-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437661-9 often in real-time on the comparison pages.
What if I can't find stock of 3-1437661-9?
You can fill out our help required form which you can use to request a quote for 3-1437661-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.