Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6PCV-10-1193 |
Prices starting from US$2.57
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.73
|
6,250
in stock
|
Buy Now | |
Newark Electronics
from US$3.97
|
6,250
in stock
|
Buy Now | |
Rapid Electronics
from US$3.06
|
6,250
in stock
|
Buy Now | |
Chip One Stop
from US$2.57
|
6,250
in stock
|
Buy Now | |
TE Store
from US$5.97
|
385
in stock
|
Buy Now | |
Avnet America
from US$2.61
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Barrier Strip Style | Tri-Barrier |
---|---|
Color | Black |
Number of Rows | 1 |
Number of Positions | 10 |
Number of Levels | 1 |
Terminal Plating Material | Tin |
Terminal Plating Finish | Bright |
Terminal Material | Copper Alloy |
Wire Size | 22 – 12AWG, .326 – 3.31mm² |
Length | 3.811in, 96.8mm |
Current Rating | 5A, 25A |
Current Rating (Max) | 25A |
Voltage | 600V, 300V |
Housing Material | Thermoplastic |
Centerline (Pitch) | .375in, 9.53mm |
UL Flammability Rating | UL 94V-0 |
Mounting Ears | Without |
Mounting Insert | Without |
Screw Plating Material | Zinc Chromate |
Screw Material | Steel |
Screw Size | 6-32 |
Screw Head Type | Combo Phil-Slot |
Mounting Options | None |
Mounting Angle | Vertical |
Packaging Method | Package |
Packaging Quantity | 70 |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Open Bottom with Standoffs |
Product Type | Barrier Strip |
Bottom Termination Style | Printed Circuit Pin |
Barrier Terminal Blocks 10 Pos Vert Single |Amp Te Connectivity 3-1437653-8 | Newark Electronics |
Barrier Terminal Blocks 10 POS VERT SINGLE | Rapid Electronics |
TE Connectivity 6PCV-10-1193 6PCV SPECIAL Barrier Strip | Distrelec |
6PCV-10-1193=6PCV SPECIAL Barrier Strip Style: Tri-Barrier Bottom Termination Type: Printed Circuit Pin Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): 9.53 mm Tri-Barrier Printed Circuit Pin Wire-to-Board 10 | Barrier Strip | Part Number: 3-1437653-8 | Internal Number: 3-1437653-8 | Alias Number: 6PCV-10-1193 | 9.53 mm | TE Connectivity | TE Store |
Conn Terminal Block 10 POS 9.52mm Solder ST Thru-Hole 25A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 3-1437653-8?
Additional datasheets, footprints and schematics for 3-1437653-8 are listed on our Part Details page. You can also find images and similar parts to 3-1437653-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437653-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437653-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437653-8 fall under?
The 3-1437653-8 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 3-1437653-8 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437653-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437653-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437653-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 3-1437653-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437653-8 often in real-time on the comparison pages.
What if I can't find stock of 3-1437653-8?
You can fill out our help required form which you can use to request a quote for 3-1437653-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.