Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1437653-5 |
Prices starting from US$3.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.98
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.82
|
4,758
in stock
|
Buy Now | |
Future Electronics
from US$4.08
|
2,051
in stock
|
Buy Now | |
Rapid Electronics
from US$3.82
|
220
in stock
|
Buy Now | |
Chip One Stop
from US$4.05
|
220
in stock
|
Buy Now | |
Distrelec
from US$5.05
|
220
in stock
|
Buy Now | |
Avnet America
-
|
4,758
in stock
|
Buy Now | |
RS Americas
from US$4.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Barrier Strip Style | Tri-Barrier |
---|---|
Color | Black |
Number of Levels | 1 |
Number of Rows | 1 |
Number of Positions | 10 |
Terminal Material | Copper Alloy |
Terminal Plating Finish | Bright |
Terminal Plating Material | Tin |
Length | 3.811in, 96.8mm |
Wire Size | .326 – 3.31mm², 22 – 12AWG |
Voltage | 300V, 600V |
Current Rating (Max) | 25A |
Current Rating | 25A, 5A |
Centerline (Pitch) | 9.53mm, .375in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Mounting Options | None |
Screw Material | Steel |
Screw Size | 6-32 |
Mounting Insert | Without |
Screw Plating Material | Zinc Chromate |
Screw Head Type | Combo Phil-Slot |
Top Hardware | Wire Clamp Combo Head |
Mounting Ears | Without |
Comment | Other options available upon request, consult our Product Information Center., Do not order screw and captive clamp in combination with other top hardware. |
Packaging Method | Package |
Packaging Quantity | 115 |
Product Type | Barrier Strip |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Open Bottom with Standoffs |
Bottom Termination Style | Printed Circuit Pin |
No. Of Rows:1 Row | Newark Electronics |
Buchanan 10 Position 9.53mm Pitch Single Row 12-22 AWG Tri-Barrier Strip | Future Electronics |
Barrier Terminal Blocks TRI-BARRIER .375 10 | Rapid Electronics |
TE Connectivity - AMP Terminal Blocks 6PCV-10-006 | Distrelec |
Conn Barrier Strip 10 POS 9.53mm Solder ST Thru-Hole | Avnet America |
Barrier Strip | RS |
Buchanan Conn Term Strip Barrier 10Pole 9.53mmPitch SnglRow 22-12 #6 25A 300V | TE Connectivity 3-1437653-5 | RS Americas |
Where can I find additional details, specifications and documents for a 3-1437653-5?
Additional datasheets, footprints and schematics for 3-1437653-5 are listed on our Part Details page. You can also find images and similar parts to 3-1437653-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437653-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437653-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437653-5 fall under?
The 3-1437653-5 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 3-1437653-5 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437653-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437653-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437653-5 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 3-1437653-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437653-5 often in real-time on the comparison pages.
What if I can't find stock of 3-1437653-5?
You can fill out our help required form which you can use to request a quote for 3-1437653-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.