Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1437646-3 |
Barrier Strip Style | Tri-Barrier |
---|---|
Color | Black |
Number of Positions | 2 |
Number of Rows | 1 |
Number of Levels | 1 |
Terminal Plating Finish | Bright |
Terminal Material | Copper Alloy |
Terminal Plating Material | Tin |
Wire Size | 30 – 16AWG, .05 – 1.3mm² |
Length | 13.97mm, .55in |
Current Rating | 10A |
Current Rating (Max) | 10A |
Voltage | 300V |
Centerline (Pitch) | 6.35mm, .25in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Screw Plating Material | Zinc |
Mounting Insert | Without |
Mounting Angle | Vertical |
Screw Size | M3 |
Screw Head Type | Combo Phil-Slot |
Mounting Ears | Without |
Screw Material | Steel |
Top Hardware | Wire Clamp Combo Head |
Mounting Options | None |
Comment | Other options available upon request, consult our Product Information Center., Do not order screw and captive clamp in combination with other top hardware. |
Packaging Method | Package |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Barrier Strip |
Block Style | Open Bottom with Standoffs |
Bottom Termination Style | Printed Circuit Pin |
TERMINAL BLOCK, BARRIER, 2POS, 22-18AWG | element14 |
Barrier Strip 2 POS 6.35mm | RS |
Terminal Block, Barrier, 2Pos, 22-18Awg Rohs Compliant: Yes |Buchanan Te Connectivity 3-1437646-3 | Newark Electronics |
Conn Barrier Strip 2 POS 6.35mm Solder ST Thru-Hole 10A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 3-1437646-3?
Additional datasheets, footprints and schematics for 3-1437646-3 are listed on our Part Details page. You can also find images and similar parts to 3-1437646-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437646-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437646-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437646-3 fall under?
The 3-1437646-3 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 3-1437646-3 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437646-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437646-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437646-3 have stock available?
Authorised distributors including element14, RS, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 3-1437646-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437646-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1437646-3?
You can fill out our help required form which you can use to request a quote for 3-1437646-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.