Status: | Unknown |
---|---|
Series: | KB Series |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Aluminium |
Knob / Dial Style | Straight Knurled with Top Side Indicator Line |
Knob Diameter | 12.7mm |
Product Range | KB Series |
SVHC | No SVHC (27-Jun-2018) |
Kb500A1/4=Knob Knurl Alum 1/4 |Amp Te Connectivity 3-1437621-5 | Newark Electronics |
Knobs&Dials .5 LINE IND/TOP STR KNURL KNOB | Rapid Electronics |
KNOB, STRAIGHT KNURL, 12.7MM | Farnell |
Where can I find additional details, specifications and documents for a 3-1437621-5 .?
Additional datasheets, footprints and schematics for 3-1437621-5 . are listed on our Part Details page. You can also find images and similar parts to 3-1437621-5 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437621-5 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437621-5 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437621-5 . fall under?
The 3-1437621-5 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 3-1437621-5 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437621-5 . you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437621-5 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437621-5 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 3-1437621-5 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437621-5 . often in real-time on the comparison pages.
What if I can't find stock of 3-1437621-5 .?
You can fill out our help required form which you can use to request a quote for 3-1437621-5 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.