Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1437603-5 |
Prices starting from US$3.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.58
|
No stock
|
Buy Now | |
Rapid Electronics
from US$8.05
|
169
in stock
|
Buy Now | |
Chip One Stop
from US$5.40
|
169
in stock
|
Buy Now | |
Heilind Electronics
from US$5.63
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.63
|
1
in stock
|
Buy Now | |
Avnet America
from US$4.45
|
-
|
Buy Now | |
Sager
from US$3.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Dust Sealed |
---|---|
End Mounting Plates (Pair) | Flanged with Mounting Holes |
Tactile | No |
Housing Material | Thermoplastic |
Process Sealed | No |
Housing Color | Black |
Attachment Method | Snap-Together |
For Use With | Pushbutton Switch |
Product Type | Accessory |
Accessory Type | End Mounting Plates (Pair) |
Illuminated | No |
Oil-Tight | No |
Switch Hardware END MTG PLATE PR DPS | Rapid Electronics |
DPS910P=END MOUNTING PLATE PAI | Heilind Electronics |
Switch Access Pushwheel Switch End Mounting Plate | Avnet America |
Where can I find additional details, specifications and documents for a 3-1437603-5?
Additional datasheets, footprints and schematics for 3-1437603-5 are listed on our Part Details page. You can also find images and similar parts to 3-1437603-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437603-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437603-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437603-5 fall under?
The 3-1437603-5 is listed under Relays, Contactors & Switches > Switches > Hardware & Switch Seals.
Can I view similar or alternative parts?
You can view similar parts to 3-1437603-5 when available in the Hardware & Switch Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437603-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437603-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437603-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Heilind Electronics, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 3-1437603-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437603-5 often in real-time on the comparison pages.
What if I can't find stock of 3-1437603-5?
You can fill out our help required form which you can use to request a quote for 3-1437603-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.