Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1437569-0 |
Prices starting from US$44.90
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$70.58
|
135
in stock
|
Buy Now | |
Newark Electronics
from US$59.98
|
135
in stock
|
Buy Now | |
Rapid Electronics
from US$65.25
|
135
in stock
|
Buy Now | |
Chip One Stop
from US$44.90
|
135
in stock
|
Buy Now | |
Heilind Electronics
-
|
34
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
11
in stock
|
Buy Now | |
Avnet America
from US$54.32
|
-
|
Buy Now | |
Farnell
from US$112.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Seal Type | IP65 |
---|---|
Number of Actuators | Single |
Snap Action | With |
Operating Function | Push-On/Push-Off |
Tactile | Yes |
Ganged | No |
Panel Cutout Size | 16 (Diameter)mm |
Contact Current Rating | 5A |
Type of Contact | 2 NO & 2 NC |
Switch Contact Plating Material | Gold |
Button Width | .59in, 15mm |
Voltage Rating | 20VDC, 24VDC |
Process Sealed | No |
Low Profile | No |
Mounting Type | Panel |
Mounting Angle | Vertical |
For Use With | Lens Model 64S(*) (where * equals (2) Red, (3) Orange, (4) Yellow, (5) Green, (6) Blue, or (9) White., T1 3/4 midget flanged base lamps. |
Comment | Order Lens Set Separately., Order Lamp Separately. |
Switch Type | Pushbutton |
Product Type | Switch |
Dust Proof | No |
Actuator Style | Square |
Illuminated | Yes |
Oil-Tight | No |
164Sl522=Sq Ill Pp 2No&2Nc |Amp Te Connectivity 3-1437569-0 | Newark Electronics |
Pushbutton Switches SQ ILL 2 NO&NC PP PUSHBUTTON | Rapid Electronics |
TE Connectivity - AMP Pushbutton 164SL522%3DSQ ILL PP 2NO&2NC | Distrelec |
164SL522=SQ ILL PP 2NO&2NC | Heilind Electronics |
Switch Push Button N.O./N.C. Square Button 5A 250VAC 24VDC 0.4VA Solder Lug Panel Mount | Avnet America |
164SL522=SQ ILL PP 2NOAND2NC | Power and Signal Group |
Pushbutton Switches SQ ILL 2 NO & NC PP PUSHBUTTON | Sager |
Where can I find additional details, specifications and documents for a 3-1437569-0?
Additional datasheets, footprints and schematics for 3-1437569-0 are listed on our Part Details page. You can also find images and similar parts to 3-1437569-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437569-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437569-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437569-0 fall under?
The 3-1437569-0 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-1437569-0 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437569-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437569-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437569-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 3-1437569-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437569-0 often in real-time on the comparison pages.
What if I can't find stock of 3-1437569-0?
You can fill out our help required form which you can use to request a quote for 3-1437569-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.