Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1437565-0 |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.25
|
885
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
72,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
37,200
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
11,115
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
9,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
885
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
885
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
885
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
719
in stock
|
Buy Now | |
element14
from US$0.19
|
295
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,400
in stock
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Sager
from US$0.16
|
-
|
Buy Now |
Cover Material | Steel |
---|---|
Actuator Force | 5.648oz, 160g |
Actuator Material | PPS |
Case Color | Brown |
Case Material | Polyamide |
Actuator Profile | Extended |
Actuator Color | Gray |
Bushing Style | Unthreaded |
Tactile Feel | With |
Number of Actuators | 1 |
ESD Grounding Terminal | Without |
Support Bracket | Without |
Snap Action | Without |
Tactile | Yes |
Operating Function | NO |
Ganged | With |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Contact Current Rating | 50mA |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Actuator Length | .7mm, .028in |
Button Width | .138in, 3.5mm |
Switch Height | .169in, 4.3mm |
Process Sealed | No |
Low Profile | With |
Mounting Angle | Vertical |
Mounting Type | Surface Mount |
Comment | (On) indicates momentary position. |
Packaging Method | Tape & Reel |
Leg Style | Gull Wing |
Illuminated | No |
Dust Proof | No |
Actuator Style | Round |
Product Type | Switch |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
Switch Tactile OFF (ON) Round Button Gull Wing 0.05A 12VDC 1.57N SMD T/R | Avnet America |
50 mA Contact Rating 0.70 mm Actuator Length Vertical Mount Pushbutton Switch | Future Electronics |
Switch, SPST-NO, Surface Mount, Top Actuated, .05A@24VDC, 4.3mm, FSMJSMA Series | TE Connectivity 3-1437565-0 | RS Americas |
TACT SW SPST-NO 0.05A 24VDC | TTI Europe |
Tactile Switches 6X6X4.3Mm 160G Tactile Tape&reel |Amp Te Connectivity 3-1437565-0 | Newark Electronics |
Tactile Switches 6x6x4.3mm 160g Tactile tape&reel | Rapid Electronics |
TE Connectivity FSM2JSMATR ON T/R Tactile Switches SPST | Distrelec |
Microswitch TACT | Transfer Multisort Elektronik |
SWITCH, SPST, 0.05A, 24VDC, SMD | element14 |
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 24VDC 1VA 9.18N SMD T/R | Avnet Abacus |
Tactile Switches 6x6x4.3mm 160g Tactile tape & reel | Sager |
Where can I find additional details, specifications and documents for a 3-1437565-0?
Additional datasheets, footprints and schematics for 3-1437565-0 are listed on our Part Details page. You can also find images and similar parts to 3-1437565-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437565-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437565-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437565-0 fall under?
The 3-1437565-0 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-1437565-0 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437565-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437565-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437565-0 have stock available?
Authorised distributors including Avnet America, Future Electronics, RS Americas, TTI Europe and Newark Electronics have stock available or on a lead time for 3-1437565-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437565-0 often in real-time on the comparison pages.
What if I can't find stock of 3-1437565-0?
You can fill out our help required form which you can use to request a quote for 3-1437565-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.