Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1437530-5 |
Sleeve Plating Material | Gold |
---|---|
Color | Black |
Sleeve Material | Brass |
Number of Rows | 1 |
Number of Positions | 20 |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Beryllium Copper |
Socket Type | SIP |
Contact Fabrication | Screw Machine |
Height Above PC Board | 4.57mm, .18in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Comment | Premium Series |
Packaging Quantity | 24 |
Leg Style | Standard |
Breakaway Header | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Socket |
Termination Post Length | .125in, 3.18mm |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
IC&Component Sockets SCREW MACHINE 20P | Rapid Electronics |
Conn, IC Socket, SIP,20,Closed,500 Series, Solder,0.1" Pin Spcng, Straight, Gold,3A | TE Connectivity 3-1437530-5 | RS Americas |
Where can I find additional details, specifications and documents for a 3-1437530-5?
Additional datasheets, footprints and schematics for 3-1437530-5 are listed on our Part Details page. You can also find images and similar parts to 3-1437530-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437530-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437530-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437530-5 fall under?
The 3-1437530-5 is listed under Connectors > Card & Socket Connectors > IC Sockets > SIP Sockets.
Can I view similar or alternative parts?
You can view similar parts to 3-1437530-5 when available in the SIP Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437530-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437530-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437530-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas and Power and Signal Group have stock available or on a lead time for 3-1437530-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437530-5 often in real-time on the comparison pages.
What if I can't find stock of 3-1437530-5?
You can fill out our help required form which you can use to request a quote for 3-1437530-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.