Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Contact Voltage VDC | - |
---|---|
Time Min | - |
Time Max | - |
Product Range | 7000 Series |
Contact Configuration | DPDT |
Contact Current | 10A |
Relay Mounting | Panel |
Contact Voltage VAC | 240V |
Relay Terminals | Screw |
Nom Input Voltage | - |
Timing Adjustment | Knob |
Approvals & Standards | CE CSA UL |
SVHC | No SVHC (27-Jun-2018) |
7012L8Ai2Llsn=Rly,nav,on,115V,1S,i2,l |Amp Te Connectivity 3-1423158-8 | Newark Electronics |
AGASTAT 7000 Series, Industrial Electropneumatic Timing Relay On-Delay 2-Form C 2 PDT | Avnet America |
Relay, 7012L8Ai2Llsn=NaV, On, 115V, 1S, I2,L | TE Connectivity 3-1423158-8 | RS Americas |
Time Delay & Timing Relays 7012L8AI2LLSN=RLY,NAV,ON,115V,1S,I2,L | Sager |
Where can I find additional details, specifications and documents for a 3-1423158-8 .?
Additional datasheets, footprints and schematics for 3-1423158-8 . are listed on our Part Details page. You can also find images and similar parts to 3-1423158-8 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1423158-8 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1423158-8 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1423158-8 . fall under?
The 3-1423158-8 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 3-1423158-8 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1423158-8 . you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1423158-8 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1423158-8 . have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 3-1423158-8 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1423158-8 . often in real-time on the comparison pages.
What if I can't find stock of 3-1423158-8 .?
You can fill out our help required form which you can use to request a quote for 3-1423158-8 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.