Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1419128-0 |
No distributors results available
Product Weight | .318oz, 9g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Current Class | 2 – 5A, 16A |
Terminal Type | PCB-THT |
Contact Material | W + AgSnO2 |
Contact Arrangement | 1 Form A (NO) |
Contact Number of Poles | 1 |
Contact Current Rating (Max) | 3A |
Product Width | 10.2mm, .4in |
Product Height | .579in, 14.7mm |
Insulation Clearance Class | 0 – 2.5mm |
Width Class (Mechanical) | 10 – 12mm |
Height Class (Mechanical) | 14 – 15mm |
Product Length | 18.2mm, .717in |
Insulation Clearance Between Contact & Coil | 3.2mm, .125in |
Length Class (Mechanical) | 16 – 20mm |
Coil Power Rating DC | 200mW |
Insulation Creepage Class | 3 – 5.5mm |
Coil Power Rating Class | 150 – 200mW |
Insulation Creepage Between Contact & Coil | 3.6mm, .141in |
Contact Switching Load (Min) | 100mA @ 5V |
Contact Switching Voltage (Max) | 30VDC, 277VAC |
Coil Resistance | 125Ω |
Coil Voltage Rating | 5VDC |
Contact Limiting Making Current | 3A |
Contact Limiting Breaking Current | 3A |
Coil Special Features | UL Coil Insulation Class B, Sensitive Version |
Contact Limiting Short-Time Current | 3A |
Contact Voltage Rating | 250VAC, 30VDC |
Contact Limiting Continuous Current | 3A |
Insulation Initial Dielectric Between Contacts & Coil | 3000Vrms |
Insulation Initial Dielectric Between Coil & Contact Class | 2500 – 3000V |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Tray, Box & Tray |
Packaging Method | Tray, Box & Tray |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature Class | 85 – 105°C |
Environmental Ambient Temperature (Max) | 194°F, 90°C |
Where can I find additional details, specifications and documents for a 3-1419128-0?
Additional datasheets, footprints and schematics for 3-1419128-0 are listed on our Part Details page. You can also find images and similar parts to 3-1419128-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1419128-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1419128-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1419128-0 fall under?
The 3-1419128-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1419128-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1419128-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1419128-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1419128-0 have stock available?
There is no stock from authorised distributors for 3-1419128-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1419128-0 often in real-time on the comparison pages.
What if I can't find stock of 3-1419128-0?
You can fill out our help required form which you can use to request a quote for 3-1419128-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.