Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Blue |
---|---|
Number of Rows | 2 |
Number of Positions | 10 |
Interface Plating | Tin (Sn) |
Tab Width | .025in, .63mm |
Tab Thickness | .63mm, .025in |
Length | .833in, 21.15mm |
Width | 22.39mm, .881in |
Voltage Rating (Max) | 24VDC |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | None |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention Type | Solder Tail |
Locking Interface | With |
Mounting Holes | With |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Type | Tray |
Packaging Quantity | 64 |
Sealable | No |
Shielded | Yes |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 120°C, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 80°C, 185°F, 230°F, 248°F, 110°C |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Connector Shrouded Header 10 Position 2.54mm Solder Right Angle Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 3-1418656-3?
Additional datasheets, footprints and schematics for 3-1418656-3 are listed on our Part Details page. You can also find images and similar parts to 3-1418656-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1418656-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1418656-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1418656-3 fall under?
The 3-1418656-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 3-1418656-3 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1418656-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1418656-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1418656-3 have stock available?
Authorised distributors including Chip One Stop and Avnet America have stock available or on a lead time for 3-1418656-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1418656-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1418656-3?
You can fill out our help required form which you can use to request a quote for 3-1418656-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.