Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-3-1416100-2,
ST3P3LC4, A45179-000 |
Prices starting from US$5.54
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$28.81
|
15
in stock
|
Buy Now | |
TTI Europe
from US$8.23
|
500
in stock
|
Buy Now | |
Future Electronics
from US$5.54
|
300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.39
|
3
in stock
|
Buy Now | |
TE Store
from US$62.32
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$39.76
|
-
|
Buy Now | |
Avnet America
from US$22.14
|
-
|
Buy Now | |
element14
from US$30.48
|
-
|
Buy Now | |
Avnet Asia
from US$14.28
|
-
|
Buy Now | |
Boersig
from US$12.86
|
-
|
Buy Now | |
Sager
from US$21.01
|
-
|
Buy Now | |
Farnell
from US$25.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 32g, 1.129oz |
---|---|
Contact Material | AgSnO |
Terminal Type | Screw Terminals |
Contact Arrangement | 1 Form C (CO) |
Contact Number of Poles | 1 |
Contact Current Rating (Max) | 6A |
Contact Current Class | 16A, 5 – 10A |
Product Length | 80mm, 3.15in |
Insulation Clearance Between Contact & Coil | .236in, 6mm |
Product Width | 6.2mm, .244in |
Width Class (Mechanical) | 6 – 8mm |
Insulation Clearance Class | 5 – 8mm |
Product Height | 94mm, 3.701in |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 24VDC |
Contact Limiting Making Current | 10A |
Contact Limiting Continuous Current | 6A |
Contact Limiting Breaking Current | 6A |
Insulation Initial Dielectric Between Contacts & Coil | 4000V, 4000Vrms |
Actuating System | DC |
Contact Limiting Short-Time Current | 6A |
Coil Special Features | Diode Rectified, Electrical Indicator |
Contact Switching Load (Min) | 100mA @ 12V |
Coil Power Rating DC | 220mW |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Insulation Creepage Class | 5.5 – 8mm |
Coil Power Rating Class | 200 – 300mW |
Coil Resistance | 3390Ω |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Magnetic System | Monostable, DC |
Contact Voltage Rating | 240VAC |
Relay Mounting Type | DIN Rail |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 55°C, 131°F |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 50 – 70°C |
Operating Temperature Range | -40 – 55°C |
INDUSTRY RELAY | TTI Europe |
SNR Series 24 VDC 10 A 3.39 Ohm SPDT General Purpose Relay | Future Electronics |
TE Connectivity - Schrack PCB Power Relay ST 1CO 6A DC 24V 3.39kOhm | Distrelec |
Relay: interface | Transfer Multisort Elektronik |
ST3P3LC4 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 220 mW Coil Resistance: 3390 Ω Coil Special Features: Diode Rectified Industrial Panel Plug-In Monostable, DC 220 mW 3390 Ω | Power Relay | Part Number: 3-1416100-2 | Internal Number: 3-1416100-2 | Alias Number: A45179-000 | TE Connectivity | TE Store |
Power/Signal Relay, 1 Form C, Spdt, Momentary |Amp Te Connectivity 3-1416100-2 | Newark Electronics |
Electromechanical Relay SPDT 10A 24VDC 3.39KOhm DIN Rail | Avnet America |
RELAY, SPDT, 240VAC, 6A | element14 |
General Purpose Relays SOCKET RELAY | Sager |
Where can I find additional details, specifications and documents for a 3-1416100-2?
Additional datasheets, footprints and schematics for 3-1416100-2 are listed on our Part Details page. You can also find images and similar parts to 3-1416100-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1416100-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1416100-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1416100-2 fall under?
The 3-1416100-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1416100-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1416100-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1416100-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1416100-2 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Distrelec, Transfer Multisort Elektronik and TE Store have stock available or on a lead time for 3-1416100-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1416100-2 often in real-time on the comparison pages.
What if I can't find stock of 3-1416100-2?
You can fill out our help required form which you can use to request a quote for 3-1416100-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.