Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RZ02-1C4-D024 |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.31
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$1.65
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$1.60
|
6
in stock
|
Buy Now | |
Avnet America
from US$1.28
|
-
|
Buy Now | |
RS Americas
from US$1.60
|
-
|
Buy Now | |
Boersig
from US$1.31
|
-
|
Buy Now | |
Distrelec
from US$1.54
|
-
|
Buy Now | |
TTI Europe
from US$1.47
|
-
|
Buy Now | |
Sager
from US$1.72
|
-
|
Buy Now | |
Farnell
from US$2.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | .353oz, 10g |
Contact Current Class | 16A, 10 – 20A |
Contact Arrangement | 1 Form C (CO) |
Terminal Type | PCB-THT |
Contact Current Rating (Max) | 12A |
Contact Number of Poles | 1 |
Contact Material | AgNi90/10 |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Height | .618in, 15.7mm |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Contact Voltage Rating | 250VAC |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Contact Limiting Breaking Current | 12A |
Coil Magnetic System | Monostable, DC |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Making Current | 30A |
Contact Limiting Continuous Current | 12A |
Insulation Creepage Class | 8mm |
Contact Limiting Short-Time Current | 12A |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Coil Resistance | 1440Ω |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 24VDC |
Contact Switching Voltage (Max) | 400VAC |
Coil Power Rating DC | 400mW |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Carton, Box & Tube |
実装方法 | Carton, Box & Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature Class | 70 – 85°C |
General Purpose Relays 12A, 24Vdc 1 Form C(Co) |Amp Te Connectivity 3-1415899-6 | Newark Electronics |
General Purpose Relays 12A 24VDC 1 Form C(CO) | Rapid Electronics |
SCR3-1415899-6 | Avnet America |
Relay, RZ02-1C4-D024 | TE Connectivity 3-1415899-6 | RS Americas |
TE Connectivity RZ02-1C4-D024 General Purpose Relays 12A | Distrelec |
RZ POWER PCB RELAY-1 POLE | TTI Europe |
General Purpose Relays 12A, 24VDC 1 Form C(CO) PCB MNT | Sager |
Status: | Unknown |
---|---|
Series: | RZ Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 12A |
Product Range | RZ Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 1.44kohm |
Approvals & Standards | UL |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-1415899-6?
Additional datasheets, footprints and schematics for 3-1415899-6 are listed on our Part Details page. You can also find images and similar parts to 3-1415899-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1415899-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1415899-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1415899-6 fall under?
The 3-1415899-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1415899-6 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1415899-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1415899-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1415899-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 3-1415899-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1415899-6 often in real-time on the comparison pages.
What if I can't find stock of 3-1415899-6?
You can fill out our help required form which you can use to request a quote for 3-1415899-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.