Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1415055-1 |
Prices starting from US$11.01
Distributor | Stock | ||
---|---|---|---|
Newark
from US$21.34
|
3,410
in stock
|
Buy Now | |
TTI Europe
from US$11.23
|
23,920
in stock
|
Buy Now | |
Rapid Electronics
from US$16.64
|
4,760
in stock
|
Buy Now | |
Chip One Stop
from US$15.40
|
3,410
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.26
|
1,403
in stock
|
Buy Now | |
element14
from US$15.77
|
1,340
in stock
|
Buy Now | |
Avnet America
from US$14.41
|
429
in stock
|
Buy Now | |
Future Electronics
from US$14.83
|
250
in stock
|
Buy Now | |
Heilind Electronics
from US$22.00
|
172
in stock
|
Buy Now | |
Schukat Electronic
from US$11.01
|
128
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$22.00
|
57
in stock
|
Buy Now | |
Distrelec
from US$16.41
|
20
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,100
in stock
|
Buy Now | |
Avnet Asia
from US$17.51
|
-
|
Buy Now | |
Boersig
from US$16.68
|
-
|
Buy Now | |
Sager
from US$22.07
|
-
|
Buy Now | |
Farnell
from US$31.97
|
-
|
Buy Now |
Product Weight | 30g, 1.058oz |
---|---|
Contact Number of Poles | 4 |
Terminal Type | PCB-THT |
Contact Arrangement | 2 Form A (NO) + 2 Form B (NC) |
Contact Current Class | 5 – 10A |
Contact Current Rating (Max) | 8A |
Contact Material | AgSnO2 |
Contact Special Features | Force Guided Contacts |
Product Length | 1.575in, 40mm |
Product Height | 16.5mm, .65in |
Length Class (Mechanical) | 35 – 40mm |
Height Class (Mechanical) | 16 – 20mm |
Product Width | .512in, 13mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Width Class (Mechanical) | 12 – 16mm |
Contact Limiting Continuous Current | 8A |
Coil Power Rating DC | 800mW |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Contact Limiting Breaking Current | 8A |
Coil Power Rating Class | 600 – 800mW |
Contact Limiting Short-Time Current | 8A |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Limiting Making Current | 8A |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Coil Resistance | 720Ω |
Coil Current | 33.333A |
Contact Switching Load (Min) | 10mA @ 5V |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 8mm |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 24VDC |
Relay Mounting Type | Printed Circuit Board |
Comment | Well suited for emergency shut-off, machine control, elevator and escalator control, light barrier control |
Packaging Method | Tube, Box & Tube |
実装方法 | Box & Tube, Tube |
Power Relay Type | Force-Guided |
Environmental Ambient Temperature Class | -25 – 70°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
SAFETY RELAY 24V 8A 2NO+2NC TH | TTI Europe |
Safety Relays SAFETY RELAY | Rapid Electronics |
Safety Relay, 4Pst, Momentary, 0.033A (Coil) |Amp Te Connectivity 3-1415055-1 | Newark Electronics |
Relay: electromagnetic | Transfer Multisort Elektronik |
RELAY, SAFETY, DPST-NO, NC, 250VAC, 8A | element14 |
Electromechanical Relay DPST-NO/DPST-NC 8A 24VDC 720Ohm Through Hole | Avnet America |
SR4 D/M Series 24 V 8 A PC Pin PCB Mount Force Guided Contact Relay | Future Electronics |
SR4D4024 | Heilind Electronics |
Safety Relay 2xNO 2xNC 8A 24V | Schukat Electronic |
TE Connectivity - Schrack PCB Safety Relay SR4D, 2NO + 2NC, 24V, 720Ohm, 8A | Distrelec |
Where can I find additional details, specifications and documents for a 3-1415055-1?
Additional datasheets, footprints and schematics for 3-1415055-1 are listed on our Part Details page. You can also find images and similar parts to 3-1415055-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1415055-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1415055-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1415055-1 fall under?
The 3-1415055-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1415055-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1415055-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1415055-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1415055-1 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for 3-1415055-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1415055-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1415055-1?
You can fill out our help required form which you can use to request a quote for 3-1415055-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.