Status: | Unknown |
---|---|
Series: | MX64 31403 Series |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.76
|
217
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
3,982
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
3,982
in stock
|
Buy Now | |
Distrelec
from US$0.85
|
3,982
in stock
|
Buy Now | |
element14
from US$0.72
|
217
in stock
|
Buy Now | |
RS Americas
from US$0.89
|
-
|
Buy Now | |
TTI Europe
from US$0.55
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | MX64 31403 Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
For Use With | Molex MX64 33467 33468 Series Socket Contacts |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
IP Rating | IP67 |
Voltage Rating | 500VDC |
Current Rating | 10A |
SVHC | No SVHC (15-Jan-2019) |
Automotive Connectors Mx64 06P Rec Key A Blk |Molex 31403-6110 | Newark Electronics |
Molex 2.54mm MX64 Sealed Single Row Crimp Housing MX64 Terminal Black 6 Circuits Key A with CPA Lock | Distrelec |
AUTOMOTIVE HOUSING, RCPT, 6POS, 10A | element14 |
MX64 FEM 1X6 MXMETAL W/CPA BLK POLA/6 | Molex Incorporated 31403-6110 | RS Americas |
2.54MM MX64 SEALED SINGLE | TTI Europe |
Conn Housing F 6 POS 2.54mm ST Cable Mount Bag | Avnet America |
2.54mm MX64â„¢ Sealed Single Row Crimp Housing, MX64â„¢ Terminal, Black, 6 Circuits, Mating Part: Keying A, with CPA Lock | Power and Signal Group |
Where can I find additional details, specifications and documents for a 31403-6110?
Additional datasheets, footprints and schematics for 31403-6110 are listed on our Part Details page. You can also find images and similar parts to 31403-6110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31403-6110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31403-6110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31403-6110 fall under?
The 31403-6110 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 31403-6110 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31403-6110 you can contact the distributor directly for product support, shipping queries etc.
Is the 31403-6110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31403-6110 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, element14 and Farnell have stock available or on a lead time for 31403-6110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31403-6110 often in real-time on the comparison pages.
What if I can't find stock of 31403-6110?
You can fill out our help required form which you can use to request a quote for 31403-6110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.