Status: | Unknown |
---|---|
Series: | MX64 31403 Series |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
241
in stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
2,168
in stock
|
Buy Now | |
Distrelec
from US$0.62
|
2,168
in stock
|
Buy Now | |
element14
from US$0.57
|
241
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
RS Americas
from US$0.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | MX64 31403 Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
For Use With | Molex MX64 33467 33468 Series Socket Contacts |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
IP Rating | IP67 |
Voltage Rating | 500VDC |
Current Rating | 10A |
SVHC | No SVHC (15-Jan-2019) |
Molex 2.54mm MX64 Sealed Single Row Crimp Housing MX64 Terminal Black 3 Circuits Key D with CPA Lock | Distrelec |
AUTOMOTIVE HOUSING, RCPT, 3POS, 500V | Farnell |
AUTOMOTIVE HOUSING, RCPT, 3POS, 10A | element14 |
Mx64 Fem 1X3 Mxmetal W/Cpa Blk Pold/3 Rohs Compliant: Yes |Molex 31403-3710 | Newark Electronics |
Conn Housing F 3 POS 2.54mm ST Cable Mount Bag | Avnet America |
MX64 Series 2.54mm Pitch 3 Way 1 Row Female Straight PCB Housing 31403 | Molex Incorporated 31403-3710 | RS Americas |
Where can I find additional details, specifications and documents for a 31403-3710?
Additional datasheets, footprints and schematics for 31403-3710 are listed on our Part Details page. You can also find images and similar parts to 31403-3710 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31403-3710 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31403-3710 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31403-3710 fall under?
The 31403-3710 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 31403-3710 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31403-3710 you can contact the distributor directly for product support, shipping queries etc.
Is the 31403-3710 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31403-3710 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, element14 and Newark Electronics have stock available or on a lead time for 31403-3710.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31403-3710 often in real-time on the comparison pages.
What if I can't find stock of 31403-3710?
You can fill out our help required form which you can use to request a quote for 31403-3710 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.