Status: | Unknown |
---|---|
Series: | MX64 31403 Series |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
182
in stock
|
Buy Now | |
Rapid Electronics
from US$0.99
|
60,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
59,769
in stock
|
Buy Now | |
RS Americas
from US$0.61
|
17,717
in stock
|
Buy Now | |
Heilind Electronics
from US$0.66
|
2,286
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.66
|
686
in stock
|
Buy Now | |
Distrelec
from US$0.65
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
254
in stock
|
Buy Now | |
element14
from US$0.58
|
182
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | MX64 31403 Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
For Use With | Molex MX64 33467 33468 Series Socket Contacts |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
IP Rating | IP67 |
Voltage Rating | 500VDC |
Current Rating | 10A |
SVHC | No SVHC (15-Jan-2019) |
Molex 314032110 | Rapid Electronics |
AUTOMOTIVE HOUSING, RCPT, 2POS, 500V | Farnell |
MX64 FEM 1X2 MXMETAL W/CPA BLK POLA/2 | Molex Incorporated 31403-2110 | RS Americas |
MX64 FEM 1X2 MXMETAL W/CP | Heilind Electronics |
Molex Automotive Connectors MX64 FEM 1X2 MXMET | Distrelec |
Mx64 Fem 1X2 Mxmetal W/Cpa Blk Pola/2 Rohs Compliant: Yes |Molex 31403-2110 | Newark Electronics |
AUTOMOTIVE HOUSING, RCPT, 2POS, 10A | element14 |
Conn Housing F 2 POS 2.54mm ST Cable Mount Bag | Avnet America |
2.54mm MX64â„¢ Sealed Single Row Crimp Housing, MX64â„¢ Terminal, Black, 2 Circuits, Mating Part: Keying A, with CPA Lock | Power and Signal Group |
Where can I find additional details, specifications and documents for a 31403-2110?
Additional datasheets, footprints and schematics for 31403-2110 are listed on our Part Details page. You can also find images and similar parts to 31403-2110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31403-2110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31403-2110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31403-2110 fall under?
The 31403-2110 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 31403-2110 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31403-2110 you can contact the distributor directly for product support, shipping queries etc.
Is the 31403-2110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31403-2110 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, RS Americas and Heilind Electronics have stock available or on a lead time for 31403-2110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31403-2110 often in real-time on the comparison pages.
What if I can't find stock of 31403-2110?
You can fill out our help required form which you can use to request a quote for 31403-2110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.