Status: | Unknown |
---|---|
Series: | MX64 31402 Series |
RoHS: | Unknown |
Prices starting from US$0.78
Product Range | MX64 31402 Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
For Use With | AMP/Molex GET 34230 Series Contacts |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
IP Rating | IP67 |
Voltage Rating | 500VDC |
Current Rating | 10A |
SVHC | No SVHC (15-Jan-2019) |
AUTOMOTIVE HOUSING, RCPT, 6POS, 10A | element14 |
Mx64 Fem 1X6 Getmetal W/Cpa Blk Pola/6 Rohs Compliant: Yes |Molex 31402-6110 | Newark Electronics |
MX64 FEM 1X6 GETMETAL W/CPA BLK POLA/6 | Molex Incorporated 31402-6110 | RS Americas |
2.54mm MX64â„¢ Sealed Single Row Crimp Housing, GET Terminal, Black, 6 Circuits, Mating Part: Keying A, with CPA Lock | Power and Signal Group |
Where can I find additional details, specifications and documents for a 31402-6110?
Additional datasheets, footprints and schematics for 31402-6110 are listed on our Part Details page. You can also find images and similar parts to 31402-6110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31402-6110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31402-6110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31402-6110 fall under?
The 31402-6110 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 31402-6110 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31402-6110 you can contact the distributor directly for product support, shipping queries etc.
Is the 31402-6110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31402-6110 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and RS Americas have stock available or on a lead time for 31402-6110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31402-6110 often in real-time on the comparison pages.
What if I can't find stock of 31402-6110?
You can fill out our help required form which you can use to request a quote for 31402-6110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.