Status: | Unknown |
---|---|
Series: | MX64 31402 Series |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
278
in stock
|
Buy Now | |
Rapid Electronics
from US$0.79
|
1,309
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
1,309
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
443
in stock
|
Buy Now | |
element14
from US$0.41
|
278
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
TTI Europe
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | MX64 31402 Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
For Use With | AMP/Molex GET 34230 Series Contacts |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
IP Rating | IP67 |
Voltage Rating | 500VDC |
Current Rating | 10A |
SVHC | No SVHC (15-Jan-2019) |
Molex 314022500 | Rapid Electronics |
AUTOMOTIVE HOUSING, RCPT, 2POS, 500V | Farnell |
Mx64 Fem 1X2 Getmetal Wocpa Blk Polb/2 Rohs Compliant: Yes |Molex 31402-2500 | Newark Electronics |
AUTOMOTIVE HOUSING, RCPT, 2POS, 10A | element14 |
Conn Sealed Housing RCP 2 POS 2.54mm ST Cable Bag | Avnet America |
MX64 FEM 1X2 GETMETAL | TTI Europe |
Where can I find additional details, specifications and documents for a 31402-2500?
Additional datasheets, footprints and schematics for 31402-2500 are listed on our Part Details page. You can also find images and similar parts to 31402-2500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31402-2500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31402-2500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31402-2500 fall under?
The 31402-2500 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 31402-2500 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31402-2500 you can contact the distributor directly for product support, shipping queries etc.
Is the 31402-2500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31402-2500 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for 31402-2500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31402-2500 often in real-time on the comparison pages.
What if I can't find stock of 31402-2500?
You can fill out our help required form which you can use to request a quote for 31402-2500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.