Status: | Unknown |
---|---|
Series: | Scotchlok Series |
RoHS: | Unknown |
Prices starting from US$0.0300
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.24
|
14,400
in stock
|
Buy Now | |
TTI Europe
from US$0.79
|
3,200
in stock
|
Buy Now | |
Toby Electronics
from US$0.0300
|
2,433
in stock
|
Buy Now | |
RS Americas
from US$24.49
|
51
in stock
|
Buy Now | |
Conrad
from US$36.81
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$148.99
|
1
in stock
|
Buy Now | |
element14
from US$156.83
|
1
in stock
|
Buy Now | |
Farnell
from US$162.06
|
1
in stock
|
Buy Now | |
Sager
from US$85.88
|
-
|
Buy Now |
Product Range | Scotchlok Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 1.5mm² |
Terminal Type | Knife Disconnect Splice |
Insulator Colour | White |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
SCOTCHLOCK CONNECTOR | RS |
BUTT CONNECTOR FOR 1.5-0.5MM | TTI Europe |
The 3Mâ„¢ Scotchlokâ„¢ 314 IDC connector is self-pulling, flame retardant and moisture resistant, with a unique "U" contact that provides a fast and reliable electrical connection.This text is machine translated. | Conrad |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Terminal Block Heavy Duty Double Row 14P 30A 600 AC/DC Class C | Marathon Special Products 314 | RS Americas |
Where can I find additional details, specifications and documents for a 314?
Additional datasheets, footprints and schematics for 314 are listed on our Part Details page. You can also find images and similar parts to 314 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 314 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 314 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 314 fall under?
The 314 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 314 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 314 you can contact the distributor directly for product support, shipping queries etc.
Is the 314 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 314 have stock available?
Authorised distributors including RS, TTI Europe, Toby Electronics, RS Americas and Conrad have stock available or on a lead time for 314.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 314 often in real-time on the comparison pages.
What if I can't find stock of 314?
You can fill out our help required form which you can use to request a quote for 314 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.