Status: | Unknown |
---|---|
Series: | PT093 Series |
RoHS: | Unknown |
Pitch Spacing | 3.5mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | PT093 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Magnesium |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Through Hole Right Angle |
Wire-To-Board Connector, Pt093 Series, Through Hole, Header, 3, 3.5 Mm, Tin Plated Contacts Rohs Compliant: Yes |Metz Connect 31394103 | Newark Electronics |
CONNECTOR, HEADER, 3POS, 1ROW, 3.5MM | element14 |
Where can I find additional details, specifications and documents for a 31394103?
Additional datasheets, footprints and schematics for 31394103 are listed on our Part Details page. You can also find images and similar parts to 31394103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31394103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31394103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31394103 fall under?
The 31394103 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 31394103 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31394103 you can contact the distributor directly for product support, shipping queries etc.
Is the 31394103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31394103 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 31394103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31394103 often in real-time on the comparison pages.
What if I can't find stock of 31394103?
You can fill out our help required form which you can use to request a quote for 31394103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.