Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
V23003B0037B110,
V23003B 37B110 |
Prices starting from US$253.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$271.88
|
No stock
|
Buy Now | |
Rapid Electronics
from US$305.02
|
18
in stock
|
Buy Now | |
Distrelec
from US$267.64
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$278.94
|
-
|
Buy Now | |
Avnet America
from US$253.91
|
-
|
Buy Now | |
TE Store
from US$539.12
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight | 1.058oz, 30g |
---|---|
Contact Arrangement | 2 Form C (CO) |
Terminal Type | Solder, Plug-In |
Contact Plating Material | Gold Flash |
Contact Number of Poles | 4 |
Contact Material | Nickel |
Contact Current Class | 0 – 2 A |
Contact Current Rating | 2A |
Width | .748in, 19mm |
Length | 30mm, 1.181in |
Width Class (Mechanical) | 16 – 20 mm |
Length Class (Mechanical) | 25 – 30 mm |
Height | 30mm, 1.181in |
Height Class (Mechanical) | 25 – 30 mm |
Contact Voltage Rating | 125VAC, 150VDC |
Input Voltage | 125VAC, 150VDC |
Contact Limiting Breaking Current | 2A |
Contact Limiting Continuous Current | 2A |
Coil Power Rating (DC) | 823mW |
Contact Limiting Making Current | 2A |
Coil Type | Bistable |
Contact Switching Voltage (Max) | 150VDC, 125VAC |
Coil Power Rating Class | 1 – 1.5 W |
Coil Magnetic System | Bistable, 2 Coils, Polarized |
Actuating System | AC/DC |
Power Consumption | 1500mW |
Coil Resistance | 400Ω |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Insulation Initial Resistance | 1000MΩ |
Coil Voltage Rating | 24VDC |
Insulation Initial Dielectric Between Adjacent Contacts | 500Vrms |
Contact Limiting Short-Time Current | 2A |
Mounting Type | Socket, Screw Mount |
Performance Type | Standard |
Packaging Method | Box & Carton |
Relay Type | Cradle P Relay V23003 |
Product Type | Relay |
Relay Style | Cradle P Relay |
Termination Type | Solder Terminals |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Operating Temperature Range | -40 – 70°C |
Low Signal Relays-PCB V23003B 37B110 | Rapid Electronics |
TE Connectivity - Axicom Signal Relay Cradle Relay P/W, 4CO, DC, 24V, 2A, 400Ohm | Distrelec |
V23003B 37B110 Rohs Compliant: Yes |Axicom Te Connectivity 3-1393817-9 | Newark Electronics |
Electromechanical Relay 4PDT 2A 24VDC 400Ohm Socket | Avnet America |
Special Order: V23003B 37B110 Cradle P/w Signal Relay V23003 | Part Number: 3-1393817-9 | Internal Number: 3-1393817-9 | Alias Number: V23003B 37B110 | TE Connectivity | TE Store |
V23003B 37B110 | Farnell |
General Purpose Relays | Sager |
Where can I find additional details, specifications and documents for a 3-1393817-9?
Additional datasheets, footprints and schematics for 3-1393817-9 are listed on our Part Details page. You can also find images and similar parts to 3-1393817-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393817-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393817-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393817-9 fall under?
The 3-1393817-9 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393817-9 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393817-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393817-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393817-9 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 3-1393817-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393817-9 often in real-time on the comparison pages.
What if I can't find stock of 3-1393817-9?
You can fill out our help required form which you can use to request a quote for 3-1393817-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.