Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393801-8 |
Prices starting from US$99.69
Weight | .777oz, 22g |
---|---|
Contact Material | PdNi |
Contact Arrangement | 4 Form C (4 CO) |
Contact Current Rating | 2A |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Number of Poles | 4 |
Contact Plating Material | Gold |
Contact Current Class | 0 – 2 A |
Terminal Type | PCB-THT |
Width | 32.4mm, 1.275in |
Dimensions (L x W x H) (Approximate) | 39.7 x 32.4 x 10.2mm |
Height | .402in, 10.2mm |
Height Class (Mechanical) | 10 – 11 mm |
Length Class (Mechanical) | 35 – 40 mm |
Width Class (Mechanical) | 30 – 40 mm |
Length | 1.563in, 39.7mm |
Coil Magnetic System | Monostable, DC |
Coil Voltage Rating | 24VDC |
Insulation Initial Resistance | 1000MΩ |
Contact Voltage Rating | 250VAC, 250VDC |
Power Consumption | 800mW |
Contact Limiting Short-Time Current | 1A |
Coil Resistance | 730Ω |
Input Voltage | 250VDC, 250VAC |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Coil Type | Monostable |
Contact Limiting Making Current | 3A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 3A |
Coil Power Rating Class | 600 – 800 mW |
Contact Switching Voltage (Max) | 250VAC, 250VDC |
Actuating System | DC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating (DC) | 789mW |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Packaging Method | Box & Carton |
Relay Style | Card SN |
Product Type | Relay |
Relay Type | Card SN Relay V23030 |
Termination Type | Through Hole |
Environmental Ambient Temperature (Max) | 70°C, 110°F |
Operating Temperature Range | -40 – 70°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 50 – 70°C |
Low Signal Relays-PCB V23030A1021A104 | Rapid Electronics |
TE Connectivity - Axicom P/Sgnl Relay, 4PDT, 2A | Distrelec |
V23030A1021A104 |Amp Te Connectivity 3-1393801-8 | Newark Electronics |
Electromechanical Relay 4PDT 2A 24VDC 730Ohm Through Hole | Avnet America |
General Purpose Relays V23030A1021A104 | Sager |
Where can I find additional details, specifications and documents for a 3-1393801-8?
Additional datasheets, footprints and schematics for 3-1393801-8 are listed on our Part Details page. You can also find images and similar parts to 3-1393801-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393801-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393801-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393801-8 fall under?
The 3-1393801-8 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393801-8 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393801-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393801-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393801-8 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 3-1393801-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393801-8 often in real-time on the comparison pages.
What if I can't find stock of 3-1393801-8?
You can fill out our help required form which you can use to request a quote for 3-1393801-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.