Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | DA |
Product Range | - |
Connector Body Material | - |
Contact Material | - |
Contact Plating | - |
V42254A5235B215=SUB D FEDERLEI | Boersig |
D-Sub Standard Connectors V42254A5235B215=SUB D FEDERLEI | Sager |
Conn D-Subminiature SKT 15 POS 2.74mm IDT RA Cable Mount 15 Terminal 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3-1393486-5?
Additional datasheets, footprints and schematics for 3-1393486-5 are listed on our Part Details page. You can also find images and similar parts to 3-1393486-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393486-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393486-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393486-5 fall under?
The 3-1393486-5 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 3-1393486-5 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393486-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393486-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393486-5 have stock available?
Authorised distributors including Farnell, Boersig, Sager and Avnet Abacus have stock available or on a lead time for 3-1393486-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393486-5 often in real-time on the comparison pages.
What if I can't find stock of 3-1393486-5?
You can fill out our help required form which you can use to request a quote for 3-1393486-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.