Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23529R1103C215 |
Post Size | .026in |
---|---|
Shell Material | Steel |
Shell Plating Material | Tin |
Plastic | No |
Color | Black |
PCB Mount Orientation | Right Angle |
Preloaded | Yes |
Number of Positions | 15 |
Performance Level | Level 2 |
Number of Rows | 2 |
Contact Current Rating (Max) | 2.2A |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 1.57mm, .062in |
Centerline (Pitch) | 2.74mm, .108in |
Housing Material | PBTP/PPS GF |
Housing Color | Black |
Zugelassene Standards | DIN 41652 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | DIN 41652 |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Boardlock Plating Material | Tin |
PCB Mount Retention Type | Boardlock |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Mating Retention | With |
Mounting Hole Diameter | 2.84mm |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Mating Retention Type | Threaded Insert |
Boardlock Material | Brass |
Circuit Application | Signal |
Installation Height | 7.3mm |
Packaging Method | Box |
Packaging Quantity | 100 |
Connector Style | Plug |
Profile | Standard |
Row-to-Row Spacing | 2.84 mm, .112 in |
Shell Type | Front Metal Shell |
Grounding Straps | Without |
Grounded | Yes |
Connector System | Cable-to-Board |
Sealable | No |
Footprint | 10.43mm, .411in |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Indents | With |
Shell Size | 2 |
Product Type | Connector |
Termination Post Length | .1259in, 3.2mm |
Grounding Clips | Without |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D-Sub Standard Connectors V23529R1103C215 | Rapid Electronics |
TE Connectivity V23529R1103C215 SUB D EP 90 D Subminiature Connector 15 Contact(s) Male Press Fit Terminal Plug | Distrelec |
D SUB CONNECTORS | Farnell |
Conn D-Subminiature PIN 15 POS 2.74mm Press Fit RA Thru-Hole 15 Terminal 1 Port | Avnet America |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 3-1393481-3?
Additional datasheets, footprints and schematics for 3-1393481-3 are listed on our Part Details page. You can also find images and similar parts to 3-1393481-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393481-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393481-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393481-3 fall under?
The 3-1393481-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1393481-3 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393481-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393481-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393481-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 3-1393481-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393481-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1393481-3?
You can fill out our help required form which you can use to request a quote for 3-1393481-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.