Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23074A1002A403 |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.87
|
599
in stock
|
Buy Now | |
TTI Europe
from US$2.27
|
44,160
in stock
|
Buy Now | |
Boersig
from US$1.65
|
18,187
in stock
|
Buy Now | |
Rapid Electronics
from US$3.15
|
3,083
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.04
|
1,189
in stock
|
Buy Now | |
element14
from US$4.46
|
599
in stock
|
Buy Now | |
Distrelec
from US$5.21
|
113
in stock
|
Buy Now | |
Chip One Stop
from US$3.40
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,920
in stock
|
Buy Now | |
Future Electronics
from US$4.07
|
-
|
Buy Now | |
Avnet America
from US$3.45
|
-
|
Buy Now | |
Sager
from US$4.71
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Weight | .565oz, 16g |
---|---|
Terminal Type | Plug-In, Quick Connect |
Contact Base Material | Ag Alloy |
Contact Current Class | 20 – 30 A |
Contact Arrangement | 1 Form C (CO) |
Length Class (Mechanical) | 20 – 25 mm |
Width Class (Mechanical) | 12 – 16 mm |
Height Class (Mechanical) | 25 – 30 mm |
Height | 25.4mm, 1in |
Width | .61in, 15.5mm |
Length | .906in, 23mm |
Contact Limiting Breaking Current | 20A |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Coil Power Rating Class | 1 – 1.5 W |
Coil Power Rating (DC) | 1340mW |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Contact Limiting Continuous Current | 30A |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Contact Limiting Making Current | 120A |
Coil Magnetic System | Monostable, DC |
Rated Voltage | 24VDC |
Rated Coil Voltage | 24VDC |
Contact Switching Load (Min) | 1000mA @ 5VDC |
Current Rating (85°C) | 20A |
Contact Limiting Short-Time Current | 150A |
Coil Resistance | 430Ω |
Mounting Type | Plug-In |
Mounting Brackets | Without |
Relay Type | Micro Relay A/VFMA |
Environmental Ambient Temperature (Max) | 257°F, 125°C |
Environmental Ambient Temperature Class | 105 – 125°C |
Environmental Category of Protection | RTI |
AUTO RELAY 24V 10A 1CO QCT | TTI Europe |
Low Signal Relays-PCB V23074A1002A403 | Rapid Electronics |
Relay: electromagnetic | Transfer Multisort Elektronik |
Relay, Automotive, Spdt, 24Vdc, 30A | Newark Electronics |
TE Connectivity Automotive Relay 1CO 30A DC 24V 430Ohm | Distrelec |
Electromechanical Relay SPDT 120(NO)/20(NC)A 24VDC 354Ohm Plug-In | Avnet Abacus |
Micro Relay A/VFMA, 20 û 30 A, 1 Form C (CO), Plug-In, Monostable, DC | Future Electronics |
Low Signal Relays - PCB V23074A1002A403 | Sager |
V23074A1002A403 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 3-1393292-8?
Additional datasheets, footprints and schematics for 3-1393292-8 are listed on our Part Details page. You can also find images and similar parts to 3-1393292-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393292-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393292-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393292-8 fall under?
The 3-1393292-8 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > Plug-In Automotive Relays > Micro Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393292-8 when available in the Micro Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393292-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393292-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393292-8 have stock available?
Authorised distributors including TTI Europe, Boersig, Rapid Electronics, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 3-1393292-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393292-8 often in real-time on the comparison pages.
What if I can't find stock of 3-1393292-8?
You can fill out our help required form which you can use to request a quote for 3-1393292-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.