Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393250-2 |
Prices starting from US$4.13
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.86
|
3,188
in stock
|
Buy Now | |
element14
from US$4.82
|
5,413
in stock
|
Buy Now | |
Rapid Electronics
from US$6.25
|
3,219
in stock
|
Buy Now | |
Chip One Stop
from US$4.23
|
3,188
in stock
|
Buy Now | |
Heilind Electronics
from US$5.82
|
2,727
in stock
|
Buy Now | |
Farnell
from US$6.44
|
2,560
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.82
|
818
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.02
|
60
in stock
|
Buy Now | |
Distrelec
from US$5.45
|
31
in stock
|
Buy Now | |
RS
from US$6.87
|
12
in stock
|
Buy Now | |
Future Electronics
from US$4.37
|
-
|
Buy Now | |
Avnet America
from US$4.13
|
-
|
Buy Now | |
TTI Europe
from US$4.35
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Button Color | Black |
---|---|
Bezel Color | Black with White Rate Marking |
Circuit Function | Series Trip |
Earthing Switch | Without |
Trip Time at 200% | 4.5 – 28seconds |
Pole Configuration | 1 |
Panel Thickness | .032 – .062in, .81 – 1.57mm |
Voltage Rating DC | 32VDC |
Current Rating | 2A |
Voltage Rating AC | 250VAC |
Mounting Type | Panel Mount |
Mounting Options | Snap-In Panel Mount |
Mounting Bushing | None |
Circuit Breaker Style | Fuse Holder Type |
Actuator Type | Push to Reset |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Illumination Type | No Light |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
CIRCUIT BREAKER, 2A | element14 |
Circuit Breakers 2A PUSH TO RESET | Rapid Electronics |
Circuit Breakers 2A Push To Reset |Amp Te Connectivity 3-1393250-2 | Newark Electronics |
CKT BRKR,THERMAL,32V,2A W28-XQ1A-2 | Heilind Electronics |
THERMAL CIRCUIT BREAKERS | Farnell |
Circuit breaker | Transfer Multisort Elektronik |
TE Connectivity W28-XQ1A-2 W28- Thermal Circuit Breaker | Distrelec |
Thermal Circuit Breaker W28 2A 1 Pole 32 | RS |
W28 Series 2 A 32 V 1 Pole Push to Reset Fuseholder Type Thermal Circuit Breaker | Future Electronics |
Circuit Breaker Thermal 1Pole 2A 250VAC/32VDC 2-Pin | Avnet America |
W28-XQ1A-2 CIRCUIT BREAKER | TTI Europe |
CIRCUIT BREAKER DEVICE | Richardson RFPD |
Where can I find additional details, specifications and documents for a 3-1393250-2?
Additional datasheets, footprints and schematics for 3-1393250-2 are listed on our Part Details page. You can also find images and similar parts to 3-1393250-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393250-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393250-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393250-2 fall under?
The 3-1393250-2 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 3-1393250-2 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393250-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393250-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393250-2 have stock available?
Authorised distributors including element14, Rapid Electronics, Newark Electronics, Chip One Stop and Heilind Electronics have stock available or on a lead time for 3-1393250-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393250-2 often in real-time on the comparison pages.
What if I can't find stock of 3-1393250-2?
You can fill out our help required form which you can use to request a quote for 3-1393250-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.