Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393247-8 |
Prices starting from US$24.32
Distributor | Stock | ||
---|---|---|---|
Newark
from US$58.05
|
No stock
|
Buy Now | |
Sager
from US$26.59
|
244
in stock
|
Buy Now | |
Heilind Electronics
from US$34.24
|
55
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$34.24
|
18
in stock
|
Buy Now | |
RS Americas
from US$34.98
|
12
in stock
|
Buy Now | |
Future Electronics
from US$25.70
|
-
|
Buy Now | |
Avnet America
from US$24.32
|
-
|
Buy Now |
Earthing Switch | Without |
---|---|
Circuit Function | Series Trip |
Panel Cutout | .47 (Diameter)in |
Pole Configuration | 1 |
Trip Time at 200% | 6 – 22seconds |
Current Rating | 30A |
Voltage Rating AC | 240VAC |
Voltage Rating DC | 50VDC |
Interrupt Capacity | 1000A @ 50VDC or 240VAC |
Mounting Hardware Packaging | Assembled to Bushing |
Mounting Options | Two Hex Nuts/Lockwasher |
Mounting Bushing | 15/32-32 Threaded Bushing .32" Long Double "D", Silver Color |
Mounting Type | Panel Mount |
Actuator Type | Push-Pull, Toggle |
Toggle Color | Silver with Amp Rate Marking |
Circuit Breaker Style | Toggle |
Illumination Type | No Light |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Termination Type | 8-32 Screws 90° to Each Other |
Circuit Breakers 30A TOGGLE ACTUATOR | Sager |
W31-X2M1G-30=W23/W31 | Heilind Electronics |
Circuit Breaker Thermal Panel Mount 30A 240VAC 50VDC 0 Pole W31 Series | TE Connectivity 3-1393247-8 | RS Americas |
Circuit Breakers 30A Toggle Actuator |Amp Te Connectivity 3-1393247-8 | Newark Electronics |
W31 Series 30 A 50 VDC 1 Pole Toggle Thermal Circuit Breaker | Future Electronics |
Circuit Breaker Thermal 1Pole 30A 250VAC/50VDC | Avnet America |
Where can I find additional details, specifications and documents for a 3-1393247-8?
Additional datasheets, footprints and schematics for 3-1393247-8 are listed on our Part Details page. You can also find images and similar parts to 3-1393247-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393247-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393247-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393247-8 fall under?
The 3-1393247-8 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 3-1393247-8 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393247-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393247-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393247-8 have stock available?
Authorised distributors including Sager, Heilind Electronics, Heilind Electronics Asia, RS Americas and Newark Electronics have stock available or on a lead time for 3-1393247-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393247-8 often in real-time on the comparison pages.
What if I can't find stock of 3-1393247-8?
You can fill out our help required form which you can use to request a quote for 3-1393247-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.